EN
  • EN
  • DE
  • IT

AP6502ASP-13

Part No AP6502ASP-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Switching Regulator IC Output
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Family Name AP6502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP6502ASP-13DITR, AP6502ASP-13DICT, AP6502ASP13, AP6502ASP-13DIDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851318-AP6502ASP-13
Ultra Librarian 3D Model Ultra Librarian AP6502ASP-13 CAD Model

Description

The AP6502ASP-13 is a high-performance, fast-switching synchronous buck converter designed by Diodes Incorporated. It offers an efficient solution for voltage step-down applications for modern electronic devices. This integrated circuit (IC) is specifically engineered to meet the rigorous requirements of compact and power-sensitive applications such as set-top boxes, televisions, networking equipment, and general-purpose point-of-load (POL) modules.

Key Features

  • Wide Input Voltage Range: The AP6502ASP-13 supports a broad input voltage range, typically from 4.5V to 18V, making it versatile for various applications.
  • High Efficiency: With its synchronous mode operation, it achieves high efficiency across a wide load range, reducing power losses and improving overall system performance.
  • Adjustable Switching Frequency: The device features an adjustable switching frequency from 100kHz to 2MHz, allowing designers to optimize the performance for specific applications.
  • Integrated MOSFETs: It includes built-in high-side and low-side power MOSFETs, which minimizes the external component count and simplifies the design process.
  • Current Mode Control: The AP6502ASP-13 operates with current mode control, providing fast transient response and easy loop stabilization.
  • Thermal Protection: It is equipped with thermal shutdown protection to safeguard the device from overheating during high-power operation or ambient temperature conditions.

Applications

The versatile nature of the AP6502ASP-13 makes it well-suited for a wide range of applications. Its ability to deliver efficient power conversion with a compact footprint is particularly beneficial in:

  • Televisions and Monitors
  • Set-top Boxes
  • Networking Hardware such as Routers and Switches
  • General-purpose Point-of-Load (POL) Modules
  • Other Electronic Devices Requiring Efficient Power Management

In summary, the AP6502ASP-13 from Diodes Incorporated is a robust and flexible solution for designers looking to optimize power conversion in their electronic products. Its combination of efficiency, compact design, and thermal protection makes it a reliable choice for a multitude of voltage step-down applications.

You May Also Be Interested in

Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess