EN
  • EN
  • DE

AP65111AWU-7

Part No AP65111AWU-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A TSOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Switching Regulator IC Output
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Family Name AP65111
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP65111AWU-7DIDKR, AP65111AWU-7-ND, AP65111AWU-7DITR, AP65111AWU-7DICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844984-AP65111AWU-7
Ultra Librarian 3D Model Ultra Librarian AP65111AWU-7 CAD Model

Description

Product Overview: AP65111AWU-7 from Diodes Incorporated

The AP65111AWU-7 is a high-performance, adjustable current-limited integrated circuit designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products. This product is a testament to Diodes Incorporated's commitment to providing innovative solutions for power management challenges across a wide range of electronic devices.

Key Features

  • Current Limiting: The AP65111AWU-7 offers adjustable current limiting to protect the device and the load from overcurrent conditions.
  • High Efficiency: With its advanced design, the product ensures high efficiency, which is crucial for reducing energy consumption and heat generation in electronic systems.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it versatile for use in various applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature provides additional safety, protecting the device from excessive temperature rise.
  • Package: The AP65111AWU-7 is available in a compact U-DFN3030-6 package, ideal for space-constrained applications.

Applications

The AP65111AWU-7 is suitable for a wide array of applications, including:

  • Consumer Electronics
  • Telecommunications
  • Computing Systems
  • Industrial Equipment
  • Networking Devices

Product Specifications

The AP65111AWU-7 boasts an impressive set of specifications that make it a reliable choice for power management. Its adjustable current limit allows for precise control over the power delivery to the load, ensuring optimal performance and protection. The device's high efficiency minimizes energy wastage, which is particularly beneficial for battery-powered applications where power conservation is critical.

Quality and Reliability

Diodes Incorporated is known for its rigorous quality control and the AP65111AWU-7 is no exception. The product undergoes extensive testing to ensure it meets the highest standards of reliability and performance. Customers can trust the AP65111AWU-7 to deliver consistent results in the most demanding environments.

For detailed technical specifications, application notes, and support resources, please refer to the official Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess