EN
  • EN
  • DE

AP7312-1828W6-7

Part No AP7312-1828W6-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V/2.8V SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 150mA, 150mA SOT-26
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-26
Family Name AP7312
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP73121828W67, AP7312-1828W6-7DIDKR, AP7312-1828W6-7DITR, AP7312-1828W6-7DICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861428-AP7312-1828W6-7
Ultra Librarian 3D Model Ultra Librarian AP7312-1828W6-7 CAD Model

Description

The AP7312-1828W6-7 from Diodes Incorporated is a high-performance, low dropout regulator designed to deliver a continuous output current up to 150mA. This component is tailored for portable and battery-powered equipment where extended battery life is crucial. Its impressive low quiescent current makes it an ideal choice for low voltage microcontrollers and other digital circuits.

Key Features

  • Output Voltage: The device provides a stable and accurate output voltage of 1.8V, which is crucial for sensitive electronics that require a precise power supply.
  • High Accuracy: With an output voltage accuracy of ±1%, the AP7312-1828W6-7 ensures reliable performance for critical applications.
  • Low Dropout: The low dropout voltage minimizes power loss and improves efficiency, making it suitable for applications with a small difference between the input and output voltages.
  • Low Quiescent Current: It features an ultra-low quiescent current of typically 1µA, contributing to the extended battery life of the end application.
  • Thermal Protection: The built-in thermal shutdown function prevents the device from overheating, ensuring safe operation under varying conditions.
  • Current Limiting: Integrated current limit protection guards the device and the load from excessive currents that could cause damage.

Applications

The AP7312-1828W6-7 is versatile and can be deployed in a wide array of applications. It is particularly suitable for:

  • Battery-powered devices
  • Portable electronics
  • Power management for PDAs and smartphones
  • Wireless peripherals
  • Portable media players

Package and Availability

This LDO is available in a compact SOT-26 package, making it easy to integrate into space-constrained designs. The part number AP7312-1828W6-7 indicates the package and the 1.8V output voltage, with the '7' denoting the tape and reel packaging option for ease of manufacturing and assembly processes.

For detailed specifications and purchasing options, interested parties should refer to the official Diodes Incorporated website or contact authorized distributors. The AP7312-1828W6-7 is a reliable choice for designers looking to optimize power consumption without sacrificing performance.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3645 $51.0300
335+ $0.2990 $100.1650
520+ $0.2897 $150.6440
715+ $0.2804 $200.4860
925+ $0.2710 $250.6750
1,235+ $0.2430 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,562 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess