EN
  • EN
  • DE

AP7312-1833FM-7

Part No AP7312-1833FM-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V/3.3V 0.15A 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.8V, 3.3V
Dropout Voltage-Max 0.3V @ 150mA, 0.2V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 80μA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-DFN2018 (2.0x1.8)
Win Source Part Number 1017787-AP7312-1833FM-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP7312-1833FM-7 CAD Model

Description

Product Overview: AP7312-1833FM-7 by Diodes Incorporated

The AP7312-1833FM-7 is a high-performance, low-dropout voltage regulator designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This regulator is specifically crafted to maintain a stable output voltage while delivering a continuous output current up to 150mA, making it an ideal choice for sensitive electronic devices that require a consistent power supply.

With an input voltage range of 2.2V to 6V, the AP7312-1833FM-7 provides excellent flexibility for various applications. It boasts a fixed output voltage of 3.3V, ensuring that devices operate effectively without the risk of voltage fluctuations that can lead to performance degradation or damage.

The device comes in a compact SOT-23 package, which is highly valued for its small footprint on printed circuit boards (PCBs). This makes the AP7312-1833FM-7 an excellent choice for space-constrained applications, such as portable electronics, wearables, and IoT devices.

One of the key features of the AP7312-1833FM-7 is its low dropout voltage, which enhances the efficiency of the system by allowing operations closer to the battery's end-of-life, thus extending the battery's usable life. This characteristic is particularly beneficial in battery-powered applications where maximizing usage time between charges is crucial.

Additionally, this voltage regulator incorporates several protective features to ensure the longevity and reliability of the end application. These include over-current protection, which safeguards the device against excessive currents, and thermal shutdown protection, which prevents damage due to overheating. The AP7312-1833FM-7 also offers low quiescent current, which minimizes the power drain when the device is in standby mode, further contributing to the overall energy efficiency of the system it is used in.

Diodes Incorporated's commitment to quality and performance is evident in the AP7312-1833FM-7, making it a trusted choice for engineers and designers looking for a robust voltage regulator solution. Whether it's for consumer electronics, medical devices, or industrial applications, the AP7312-1833FM-7 stands out for its reliability, efficiency, and compact design.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3165 $58.5525
445+ $0.2598 $115.6110
690+ $0.2516 $173.6040
950+ $0.2435 $231.3250
1,230+ $0.2354 $289.5420
1,645+ $0.2111 $347.2595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess