EN
  • EN
  • DE

AP7312-1833W6G-7-F

Part No AP7312-1833W6G-7-F
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 220178-AP7312-1833W6G-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP7312-1833W6G-7-F CAD Model

Description

Product Overview: AP7312-1833W6G-7-F from Diodes Incorporated

The AP7312-1833W6G-7-F is a high-performance, low dropout regulator from Diodes Incorporated, designed to deliver a continuous output current of up to 150mA. This regulator operates over a wide input voltage range from 2.2V to 6V, making it suitable for a variety of applications, including battery-powered devices, portable electronics, and other low-voltage systems. The fixed output voltage version of this device is set to 1.8V, providing a stable and precise voltage for sensitive electronics.

One of the key features of the AP7312-1833W6G-7-F is its low quiescent current, which significantly improves the power efficiency of the overall system, making it ideal for power-sensitive applications. Additionally, the low dropout voltage ensures that the regulator maintains a consistent output even when the input voltage is close to the output voltage, which is critical for battery-operated devices where maximizing battery life is essential.

The AP7312-1833W6G-7-F comes in a compact SOT-25 package, which is highly valued in space-constrained applications. Its small footprint allows for high-density PCB layouts, and the package is designed for optimal thermal performance, ensuring that the device operates within its temperature range even under full load conditions.

Safety and reliability are also paramount with the AP7312-1833W6G-7-F, featuring over-current protection and thermal shutdown protection. These protective features safeguard the device and the system from damage due to abnormal operating conditions, such as short circuits or excessive temperature rises.

With its excellent line and load regulation capabilities, the AP7312-1833W6G-7-F delivers a stable output voltage, which is critical for maintaining the performance of sensitive electronic circuits. The device is also characterized by its fast transient response, which helps to maintain voltage stability during rapid changes in load, such as when a device switches from a low power state to a high power state.

Overall, the AP7312-1833W6G-7-F from Diodes Incorporated is a reliable and efficient solution for a wide range of applications requiring a stable and precise voltage supply. Its low dropout performance, coupled with a robust protection suite, makes it a versatile choice for designers looking for a high-quality power management component.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess