Introducing the AP7315-28FS4-7B Voltage Regulator
The AP7315-28FS4-7B is a high-performance, low-dropout voltage regulator designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This regulator is specifically engineered to deliver a fixed output voltage of 2.8V with outstanding accuracy and stability, making it an ideal choice for sensitive electronic applications where precise voltage regulation is critical.
Key Features
- Output Voltage: Fixed 2.8V with excellent load and line regulation.
- High Accuracy: Ensures tight output voltage regulation, which is essential for powering sensitive components.
- Low Dropout: The low dropout feature allows the regulator to continue to provide a stable output voltage even when the input voltage is very close to the output voltage.
- Current Capability: Capable of delivering up to 150mA of continuous output current, suitable for a wide range of applications.
- Power Supply Rejection Ratio (PSRR): High PSRR minimizes the effect of supply voltage variations on the output voltage.
- Package: Comes in a space-saving SOT-25 package, ideal for compact circuit designs.
- Temperature Range: Operates over an industrial temperature range of -40°C to +85°C.
Applications
The AP7315-28FS4-7B is versatile and can be used in a variety of applications, including:
- Battery-powered devices
- Portable and handheld equipment
- Wireless LANs and communication systems
- Medical devices
- Power management for consumer electronics
Quality and Reliability
Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AP7315-28FS4-7B voltage regulator is no exception, with its robust design and manufacturing process ensuring consistent performance and longevity in the field. Whether for industrial, commercial, or personal use, this regulator is designed to meet the rigorous demands of any application.
Conclusion
For designers seeking a reliable and precise voltage regulation solution, the AP7315-28FS4-7B from Diodes Incorporated stands out as a superior choice. With its combination of high accuracy, low dropout, and compact form factor, this voltage regulator is ready to power your next innovative electronic design.