EN
  • EN
  • DE

AP7315-28SR-7

Part No AP7315-28SR-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 150MA SOT23 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Diodes Incorporated
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.25V
Voltage - Output (Min/Fixed) 2.8V
Voltage Dropout (Max) 0.29V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 60 µA
Current - Supply (Max) 100 µA
PSRR 75dB (1kHz)
Protection Features Over Current
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number AP7315
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AP7315-28SR-7DIDKR,AP7315-28SR-7DICT,AP7315-28SR-7DITR
Standard Package 3,000
Win Source Part Number 1045444-AP7315-28SR-7
Ultra Librarian 3D Model Ultra Librarian AP7315-28SR-7 CAD Model

Description

The AP7315-28SR-7 is a highly precise voltage regulator designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This regulator is specifically engineered to deliver a fixed output voltage of 2.8V with an impressive accuracy of ±1%. The device is suitable for a wide range of applications, including but not limited to portable and battery-powered equipment, mobile phones, and other electronic devices that require a stable and reliable power supply.

Key Features and Benefits

  • High Accuracy: The AP7315-28SR-7 provides an output voltage precision of ±1%, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout Voltage: This voltage regulator offers a low dropout voltage, which enhances its efficiency and allows it to operate effectively even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Its design ensures a low quiescent current, making it an excellent choice for battery-powered applications where power conservation is critical.
  • Thermal Protection: The device includes built-in thermal protection features that prevent it from overheating, thereby ensuring a longer operational lifespan and enhanced safety.
  • Current Limiting: Integrated current limiting capabilities protect the device and the downstream circuitry from high current conditions that may cause damage.
  • Small Package: Housed in a compact SOT-23 package, the AP7315-28SR-7 is designed for space-constrained applications.

Specifications

Parameter Value
Output Voltage 2.8V
Accuracy ±1%
Dropout Voltage Low
Quiescent Current Low
Thermal Protection Yes
Current Limiting Yes
Package SOT-23

Overall, the AP7315-28SR-7 from Diodes Incorporated is a robust and reliable solution for applications requiring a high-precision voltage regulator. Its combination of accuracy, efficiency, and protective features make it an ideal choice for designers looking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1653 $52.4385
105+ $0.9562 $100.4010
165+ $0.9263 $152.8395
225+ $0.8964 $201.6900
290+ $0.8665 $251.2850
390+ $0.7769 $302.9910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,230 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess