EN
  • EN
  • DE

AP7315-28W5-7

Part No AP7315-28W5-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 150MA SOT25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 150mA SOT-25
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-25
Family Name AP7315
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP7315-28W5-7DIDKR, AP7315-28W5-7DITR, AP7315-28W5-7DICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861433-AP7315-28W5-7
Ultra Librarian 3D Model Ultra Librarian AP7315-28W5-7 CAD Model

Description

Product Overview: AP7315-28W5-7

The AP7315-28W5-7 is a highly precise, low dropout voltage regulator designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This component is engineered to provide a stable output voltage with a fixed output of 2.8V, which is ideal for sensitive electronics that require a consistent power supply to operate correctly.

With its low dropout voltage feature, the AP7315-28W5-7 ensures efficient operation even when the input voltage is very close to the output voltage, making it particularly suitable for battery-powered devices where energy conservation is crucial. The device is capable of delivering a continuous output current of up to 150mA, which is sufficient for a wide range of low-power applications.

One of the key attributes of the AP7315-28W5-7 is its high output voltage accuracy, which is maintained within ±1%, ensuring reliable performance in critical systems. This precision is maintained over the full range of operating temperatures, which spans from -40°C to +85°C, allowing the device to be used in environments with varying thermal conditions.

The regulator comes in a compact SOT-25 package, which is designed to occupy minimal space on a printed circuit board (PCB), making it an excellent choice for space-constrained applications. This small footprint, combined with the low quiescent current of just 1.2μA, makes the AP7315-28W5-7 an energy-efficient solution that contributes to the extended battery life of portable devices.

Additionally, the AP7315-28W5-7 is equipped with several protective features to ensure the longevity and safety of the end application. These include short circuit protection and overcurrent protection, which safeguard the device and the load in adverse conditions. Furthermore, the product has thermal shutdown capability, which prevents damage due to overheating.

In summary, the AP7315-28W5-7 voltage regulator from Diodes Incorporated is a robust, precise, and energy-efficient component that is well-suited for a variety of applications requiring a stable 2.8V power supply. Its compact size, high accuracy, and protective features make it an ideal choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1712 $58.2080
825+ $0.1404 $115.8300
1,275+ $0.1361 $173.5275
1,755+ $0.1317 $231.1335
2,270+ $0.1273 $288.9710
3,040+ $0.1141 $346.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,780 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess