Diodes Incorporated AP7340D-26FS4-7 Low Dropout Regulator
The AP7340D-26FS4-7, from Diodes Incorporated, is a highly efficient, low dropout (LDO) linear voltage regulator that offers a compact and energy-saving solution for a wide range of applications. This regulator is designed to deliver a fixed output voltage of 2.6V with an input voltage range from 2.7V to 5.25V, making it ideal for battery-powered devices and low-power electronics.
With its ultra-low quiescent current of just 1µA, the AP7340D-26FS4-7 is an excellent choice for portable and wearable technology where extending battery life is crucial. The device's high accuracy output voltage, with a tolerance of ±1%, ensures reliable performance and stability for sensitive electronic circuits.
The regulator features a fast transient response and low dropout voltage, typically 250mV at 300mA load, which makes it suitable for applications that experience rapid changes in load conditions. The AP7340D-26FS4-7 can supply up to 300mA of output current, catering to moderate power demands in compact devices.
For safety and reliability, this LDO includes several protective features such as over-current protection, short-circuit protection, and thermal shutdown. These safeguards help to prevent damage to the device and the system it powers in adverse conditions.
The AP7340D-26FS4-7 comes in a small form factor, utilizing the X2-DFN1010-4 package, which is both space-saving and suitable for automated assembly processes, thus facilitating efficient manufacturing and integration into various electronic products.
In summary, the AP7340D-26FS4-7 from Diodes Incorporated is a robust, high-performance LDO voltage regulator that offers a blend of energy efficiency, precision, and protection. Its low quiescent current and high accuracy make it an excellent choice for battery-powered applications, while its protective features ensure long-term reliability for the end-user's peace of mind.