EN
  • EN
  • DE

AP7345D-285285RH4-7

Part No AP7345D-285285RH4-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 2.85/2.85V 300MA 8DFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA X2-DFN1612-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Diodes Incorporated
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 5.25V
Voltage - Output (Min/Fixed) 2.85V, 2.85V
Voltage Dropout (Max) 0.3V @ 300mA, 0.3V @ 300mA
Current - Output 300mA, 300mA
Current - Quiescent (Iq) 140 µA
Current - Supply (Max) 70 µA
PSRR 75dB (1kHz)
Control Features Current Limit, Enable
Protection Features Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-XFDFN Exposed Pad
Supplier Device Package X2-DFN1612-8
Base Product Number AP7345
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348893-AP7345D-285285RH4-7
Ultra Librarian 3D Model Ultra Librarian AP7345D-285285RH4-7 CAD Model

Description

Introducing the AP7345D-285285RH4-7 LDO Voltage Regulator from Diodes Incorporated

The AP7345D-285285RH4-7 is a state-of-the-art Low Dropout (LDO) voltage regulator designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is engineered to deliver high-performance solutions for a wide range of applications, including mobile phones, personal digital assistants (PDAs), and other battery-powered devices where extended battery life is crucial.

Key Features:

  • High Accuracy: The AP7345D-285285RH4-7 offers an impressive output voltage accuracy of ±1%, ensuring reliable and consistent performance for sensitive electronic components.
  • Low Dropout: With a low dropout voltage, this regulator operates efficiently even when the supply voltage is close to the output voltage, making it ideal for battery-operated devices.
  • Dual Output: This device features dual outputs, each providing a fixed output voltage of 2.85V, which can be beneficial for powering multiple components within a system.
  • Current Capability: Each output can deliver up to 150mA of current, satisfying the power demands of a variety of low-power applications.
  • Small Package Size: Encased in a compact X2-DFN1010-4 package, the AP7345D-285285RH4-7 is designed for space-constrained applications, offering a minimal footprint on the PCB.
  • Power Saving: The regulator features a low quiescent current, which significantly reduces power consumption during light load conditions, contributing to the energy efficiency of the overall system.

Protection Features:

  • Thermal Shutdown: To prevent damage from overheating, the AP7345D-285285RH4-7 includes a thermal shutdown mechanism that temporarily turns off the device when it exceeds a certain temperature threshold.
  • Short Circuit Protection: The built-in short circuit protection ensures that the device and the system are safeguarded against potential damage caused by short-circuit conditions.
  • Overcurrent Protection: The LDO also features overcurrent protection, which limits the output current to prevent excessive power dissipation and maintain safe operation.

With its combination of precision, efficiency, and protective features, the AP7345D-285285RH4-7 from Diodes Incorporated is an excellent choice for designers looking to enhance the power management capabilities of their portable and low-power devices. Its robust design and compact form factor make it an indispensable component for modern electronic systems requiring reliable voltage regulation.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess