EN
  • EN
  • DE

AP7346D-3330FS6-7

Part No AP7346D-3330FS6-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 3V/3.3V X2DFN1212-6  /  Linear Voltage Regulator IC Positive Fixed 2 Output 130mA, 130mA X2-DFN1212-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Diodes Incorporated
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 5.25V
Voltage - Output (Min/Fixed) 3V, 3.3V
Voltage Dropout (Max) 0.29V @ 120mA, 0.29V @ 120mA
Current - Output 130mA, 130mA
Current - Quiescent (Iq) 100 µA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-XFDFN Exposed Pad
Supplier Device Package X2-DFN1212-6
Base Product Number AP7346
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AP7346D-3330FS6-7DIDKR,-AP7346D-3330FS6-7DICT,AP7346D-3330FS6-7DITR,-AP7346D-3330FS6-7DITR,AP7346D-3330FS6-7DICT,-AP7346D-3330FS6-7DIDKR
Standard Package 5,000
Win Source Part Number 1045456-AP7346D-3330FS6-7
Ultra Librarian 3D Model Ultra Librarian AP7346D-3330FS6-7 CAD Model

Description

Product Overview: AP7346D-3330FS6-7 by Diodes Incorporated

The AP7346D-3330FS6-7 is a state-of-the-art low dropout regulator (LDO) designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This compact and efficient LDO is engineered to deliver a fixed output voltage of 3.3V with a maximum output current of 150mA. The device's high accuracy and low quiescent current make it an ideal choice for power-sensitive applications.

Key Features

  • Fixed Output Voltage: Provides a stable 3.3V output, which is crucial for consistent performance in electronic circuits.
  • High Output Accuracy: Ensures reliable operation with tight voltage regulation, maintaining output accuracy within ±1%.
  • Low Dropout Voltage: Operates with a minimal difference between the input and output voltages, enhancing efficiency in battery-operated devices.
  • Low Quiescent Current: The AP7346D-3330FS6-7 boasts an ultra-low quiescent current, which significantly extends battery life in portable applications.
  • Thermal Shutdown Protection: Features built-in thermal shutdown to prevent damage from overheating, ensuring long-term reliability.
  • Current Limit Protection: Incorporates current limit protection to safeguard the device and the load from excessive currents.
  • Small Form Factor: Comes in a compact SOT-23 package, making it suitable for space-constrained designs.

Applications

The AP7346D-3330FS6-7 is versatile and can be used in a wide array of applications. It is particularly well-suited for portable devices, such as smartphones, tablets, and wearables, where power efficiency is paramount. Additionally, it can be employed in IoT devices, medical equipment, and other electronic systems that require a stable and efficient power supply.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AP7346D-3330FS6-7 is manufactured with the highest standards, ensuring both performance and durability for the end-user. With its robust protection features and efficient operation, this LDO is a reliable choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess