Introducing the AP7361-33ER-13-82 Low Dropout Regulator from Diodes Incorporated
The AP7361-33ER-13-82 is a stellar addition to the family of low dropout (LDO) regulators from Diodes Incorporated, designed to deliver high-performance power management solutions. This LDO regulator is specifically engineered to provide a stable and reliable output voltage of 3.3V, which is essential for powering sensitive electronic components in a wide range of applications.
With an impressive dropout voltage and a maximum output current of up to 1A, the AP7361-33ER-13-82 ensures efficient operation even in the most demanding situations. Its low quiescent current contributes to its energy-saving features, making it an ideal choice for battery-operated devices where power conservation is crucial.
Key Features:
- Output Voltage: Precise 3.3V output to power various electronic circuits.
- High Output Current: Capable of delivering up to 1A, suitable for a broad range of applications.
- Low Dropout Voltage: Ensures efficient performance and reduces power loss.
- Low Quiescent Current: Minimizes standby power consumption, extending battery life in portable devices.
- Thermal Protection: Integrated features prevent the device from overheating, ensuring long-term reliability.
- Short Circuit Protection: Protects the regulator and connected components from potential damage due to short circuits.
The AP7361-33ER-13-82 is packaged in a robust, surface-mount SOT-223 package, which allows for efficient heat dissipation and space-saving on the PCB. This makes it an excellent choice for compact and high-density designs where space is at a premium.
Whether you are designing consumer electronics, industrial control systems, or portable medical devices, the AP7361-33ER-13-82 from Diodes Incorporated provides the performance and reliability needed to ensure your product operates at its best. With its combination of features and protections, this LDO regulator stands out as a versatile power management solution that can be seamlessly integrated into a multitude of electronic projects.
Choose the AP7361-33ER-13-82 for its exceptional quality, efficiency, and the assurance of Diodes Incorporated's commitment to delivering high-performance semiconductor products.