EN
  • EN
  • DE

AP7363-12SP-13

Part No AP7363-12SP-13
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1447+
Reference case SOP-8
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 744383-AP7363-12SP-13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP7363-12SP-13 CAD Model

Description

The AP7363-12SP-13 is a low dropout (LDO) voltage regulator from Diodes Incorporated, designed to deliver a stable and precise 1.2V output voltage. This component is optimized for high-performance applications that require a consistent power supply, and it is particularly well-suited for portable and space-constrained devices due to its small form factor.

With an input voltage range from 3.3V to 40V, the AP7363-12SP-13 can accommodate a wide array of power sources, making it versatile for various electronic applications. The device ensures robustness with features such as over-current protection and thermal shutdown, safeguarding your electronics from potential damage due to abnormal operating conditions.

The AP7363-12SP-13 boasts an impressive load regulation performance, maintaining output voltage stability under varying load conditions. This characteristic is crucial for sensitive electronic circuits that demand a constant voltage level for optimal performance. Additionally, the LDO's low quiescent current contributes to the overall power efficiency of the system, which is essential for battery-operated devices where power conservation is a priority.

This voltage regulator comes in a compact SOT-223 package, which not only saves valuable board space but also offers excellent power dissipation characteristics. The package's design facilitates easy integration into a wide range of electronic assemblies, making the AP7363-12SP-13 a go-to choice for engineers looking to streamline their power management solutions.

Key features of the AP7363-12SP-13 include:

  • Output Voltage: 1.2V
  • Input Voltage Range: 3.3V to 40V
  • Low Dropout Voltage
  • High Output Accuracy
  • Over-Current Protection
  • Thermal Shutdown Feature
  • Low Quiescent Current
  • Compact SOT-223 Package

Whether you are designing consumer electronics, industrial control systems, or portable medical devices, the AP7363-12SP-13 from Diodes Incorporated is engineered to meet the stringent requirements of your power-sensitive applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess