EN
  • EN
  • DE

AP9211SA-AA-HAC-7

Part No AP9211SA-AA-HAC-7
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description SINGLE CHIP SOLUTION FOR 1-CELL Li+ BATTERY PACK | IC BATT PROTECTION LI-ION 6UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-UDFN Exposed Pad
Supplier Device Package U-DFN2030-6 (Type C)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1146007-AP9211SA-AA-HAC-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP9211SA-AA-HAC-7 CAD Model

Description

Diodes Incorporated AP9211SA-AA-HAC-7 Overview

The AP9211SA-AA-HAC-7 is a sophisticated and highly integrated circuit designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This particular device is tailored for the efficient management of single-cell lithium-ion and lithium-polymer batteries, making it a vital component in portable electronic applications where battery life and reliability are of paramount importance.

Key Features and Benefits

  • Precision Monitoring: The AP9211SA-AA-HAC-7 provides precise monitoring of the battery voltage, ensuring optimal charging and discharging processes. This precision helps in extending the battery life and maintaining the performance of the device it powers.
  • High Integration: As a highly integrated solution, it includes features such as overcharge and overdischarge protection, which safeguards the battery and the device from potential damage due to irregular voltage levels.
  • Power Management: It comes with an advanced power management system that optimizes the power efficiency of the battery, contributing to the overall energy-saving features of the end product.
  • Compact Design: The AP9211SA-AA-HAC-7 is available in a small footprint package, which is ideal for space-constrained applications. Its compact design enables designers to create sleeker and more lightweight devices.

Applications

The AP9211SA-AA-HAC-7 is versatile and can be utilized in a wide array of portable electronic devices. Some of the common applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Wireless Headphones and Earbuds
  • Handheld Gaming Consoles
  • Personal Health and Fitness Trackers

Reliability and Quality

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AP9211SA-AA-HAC-7 is no exception, built to ensure consistent performance and durability for the lifetime of the device it is used in. It is a testament to Diodes Incorporated's dedication to innovation and excellence in the field of battery management solutions.

Ordering Information

The AP9211SA-AA-HAC-7 is available for order, and interested parties can request samples or contact Diodes Incorporated for more information on purchasing and integration into their products.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess