EN
  • EN
  • DE

APD360VRTR-G1

Part No APD360VRTR-G1
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 3A DO214AC / Diode 60 V 3A Surface Mount DO-214AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 680 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 60 V
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Operating Temperature - Junction -65°C ~ 125°C
Base Product Number APD360
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1348911-APD360VRTR-G1
Ultra Librarian 3D Model Ultra Librarian APD360VRTR-G1 CAD Model

Description

Introducing the APD360VRTR-G1 from Diodes Incorporated

The APD360VRTR-G1 is a cutting-edge solution from Diodes Incorporated, designed to meet the rigorous demands of modern electronic applications. This innovative product is part of Diodes Incorporated's extensive portfolio of semiconductor components, which are known for their reliability and performance.

The APD360VRTR-G1 is a P-channel enhancement mode field effect transistor (MOSFET) that comes in a compact package, offering designers a high-efficiency option for power management tasks. This MOSFET is characterized by its low on-resistance and minimal gate charge, making it an excellent choice for applications where power efficiency is crucial.

With its small form factor, the APD360VRTR-G1 is perfect for space-constrained applications, providing a high-performance solution without compromising on power density. It operates at a standard threshold voltage, ensuring compatibility with a wide range of control circuits and making it a versatile component for various designs.

Key features of the APD360VRTR-G1 include:

  • Low on-resistance for improved power efficiency
  • Minimal gate charge, facilitating faster switching speeds
  • Robust thermal performance, ensuring reliability under varying operating conditions
  • High peak current capability, suitable for demanding applications
  • Lead-free and RoHS compliant, adhering to environmental standards

This MOSFET is ideal for a broad range of applications, including power supply circuits, DC-DC converters, load switches, and battery management systems. Its robust construction and reliable performance make it a go-to choice for engineers looking to enhance the efficiency and longevity of their electronic designs.

Diodes Incorporated's commitment to quality ensures that the APD360VRTR-G1 is manufactured to the highest standards, providing engineers with a product they can trust. Whether you are working on consumer electronics, automotive systems, or industrial controls, the APD360VRTR-G1 is engineered to deliver top-notch performance and durability.

For detailed specifications and application notes, visit Diodes Incorporated's website or contact their support team. The APD360VRTR-G1 is available for order now, ready to elevate your next project with its exceptional performance and efficiency.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess