EN
  • EN
  • DE

APT13005TF-E1

Part No APT13005TF-E1
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description IC TRANSISTOR HIGH VOLT TO92 / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Diodes Incorporated
Package Tape & Box (TB)
Product Status Obsolete
Base Product Number APT13005
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 911624-APT13005TF-E1
Ultra Librarian 3D Model Ultra Librarian APT13005TF-E1 CAD Model

Description

Introducing the APT13005TF-E1 from Diodes Incorporated

The APT13005TF-E1 is a high-performance NPN bipolar junction transistor (BJT) designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This robust transistor is engineered to deliver efficient power control and amplification, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Voltage and Current Ratings: The APT13005TF-E1 is capable of supporting a collector-emitter voltage (Vceo) of up to 400V, which allows it to handle high voltage applications with ease. It also offers a collector current (Ic) of up to 4A, ensuring sufficient current handling capability for a variety of uses.
  • Power Dissipation: With a power dissipation rating of 40W, this transistor can manage significant amounts of power, making it suitable for power regulation tasks in electronic circuits.
  • High Switching Speed: The device features a high switching speed, which is crucial for applications that require rapid transitions between on and off states, such as switching power supplies and motor control circuits.
  • Thermal Performance: The APT13005TF-E1 comes in a TO-220F package, which is known for its excellent thermal characteristics. The package helps in efficient heat dissipation, ensuring the transistor operates reliably even under high power conditions.

Applications

The APT13005TF-E1 transistor is versatile and can be used in various electronic circuits. Some of the common applications include:

  • Switching power supplies
  • DC-DC converters
  • Motor controllers
  • Power management circuits
  • Lighting systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the APT13005TF-E1 is no exception. It is built to meet high industry standards, ensuring long-term performance and stability in your electronic projects.

Whether you're designing a power supply unit, constructing a motor control system, or developing a sophisticated lighting solution, the APT13005TF-E1 provides the efficiency, reliability, and performance you need. Its robust design and impressive specifications make it a go-to transistor for engineers and designers seeking a component that won't compromise on quality.

For detailed technical specifications and application notes, visit the Diodes Incorporated website or contact their support team for further assistance.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
690+ $0.0728 $50.2320
1,675+ $0.0598 $100.1650
2,595+ $0.0579 $150.2505
3,575+ $0.0560 $200.2000
4,615+ $0.0542 $250.1330
6,175+ $0.0486 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 690 pieces
MOQ: 690 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess