EN
  • EN
  • DE

APX1117D33G

Part No APX1117D33G
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description LDO Regulator Pos 3.3V 1A 3-Pin(2+Tab) TO-252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 224523-APX1117D33G
Popularity Low
Supply and Demand Status Balance
Family Name APX1117
Introduction Date June 08, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian APX1117D33G CAD Model

Description

Introducing the APX1117D33G from Diodes Incorporated

The APX1117D33G is a high-performance, low-dropout linear regulator designed by Diodes Incorporated, a trusted name in the semiconductor industry. This robust voltage regulator is specifically engineered to deliver a fixed output voltage of 3.3V, which makes it an ideal choice for a wide range of applications that require a stable and reliable power supply.

With its ability to support up to 1A of output current, the APX1117D33G is well-suited for powering sensitive electronic components in complex systems. The device boasts excellent load and line regulation characteristics, ensuring that the output voltage remains constant even under varying load conditions and input voltage fluctuations.

The APX1117D33G is designed with a low dropout voltage, which means it can operate efficiently with a minimal difference between the input and output voltages. This feature is particularly beneficial in battery-powered applications where maximizing battery life is crucial. The low dropout performance also allows the device to continue providing a stable output even as the battery voltage declines.

Safety is a key concern in power management, and the APX1117D33G addresses this with built-in protection features. It includes over-current protection to safeguard against excessive current draw, and thermal protection to prevent overheating. These features contribute to the overall reliability and longevity of the regulator, making it a dependable choice for mission-critical applications.

The APX1117D33G comes in a TO-252 (DPAK) package, which is known for its compact footprint and excellent thermal performance. This packaging allows for efficient heat dissipation and is suitable for space-constrained applications. Additionally, the regulator is characterized by a low quiescent current, further enhancing its efficiency and making it suitable for low power and standby mode operations.

Whether you are designing consumer electronics, industrial control systems, or portable devices, the APX1117D33G from Diodes Incorporated is an excellent voltage regulator option that combines efficiency, precision, and reliability in a compact form factor.

You May Also Be Interested in

DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467
AMIS
Need more? Email Us
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
EPCOS (TDK)
Need more? Email Us
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess