EN
  • EN
  • DE

APX1117E33G-13

Part No APX1117E33G-13
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description LDO Regulator Pos 3.3V 1A 4-Pin(3+Tab) SOT-223 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 224525-APX1117E33G-13
Popularity Low
Supply and Demand Status Balance
Family Name APX1117
Introduction Date June 08, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian APX1117E33G-13 CAD Model

Description

Product Overview: APX1117E33G-13 from Diodes Incorporated

The APX1117E33G-13 is a highly efficient, low dropout linear regulator designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This component is specifically engineered to deliver a fixed output voltage of 3.3V, making it an ideal choice for a wide range of applications that require stable and reliable voltage regulation.

Key Features

  • Output Voltage: The APX1117E33G-13 provides a fixed output voltage of 3.3V, which is commonly used in digital circuits and microcontroller-based systems.
  • High Accuracy: This voltage regulator offers an impressive accuracy level, ensuring that the output voltage remains stable even under varying load conditions.
  • Low Dropout: With its low dropout performance, the APX1117E33G-13 maintains regulation even when the input voltage is very close to the output voltage, which is beneficial for battery-powered devices where maximizing the use of available power is critical.
  • Current Capacity: It is capable of delivering up to 1A of continuous output current, making it suitable for powering a range of electronic devices.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the regulator from damage due to overheating.
  • Short Circuit Protection: The APX1117E33G-13 also features short circuit protection, which helps to prevent damage to the regulator and the powered device in the event of a fault.
  • Package: It is available in a green SOT-223 package, which is RoHS compliant and designed for surface-mount technology (SMT), facilitating its integration into compact circuit designs.

Applications

The versatility of the APX1117E33G-13 makes it suitable for a broad spectrum of applications, including:

  • Consumer Electronics
  • Computer Systems
  • Telecommunications Equipment
  • Industrial Controls
  • Portable Battery-Powered Devices

In summary, the APX1117E33G-13 from Diodes Incorporated is a robust, high-performance voltage regulator that offers reliability and precision for various electronic applications. Its low dropout feature, coupled with thermal and short circuit protection, ensures efficient and safe operation, making it an excellent choice for engineers and designers looking for a dependable power management solution.

You May Also Be Interested in

Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR
Need more? Email Us
CISCO
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Coilcraft
Inductor RF Wirewound 0.017uH 5% 400MHz 100Q-Factor Air 2.7A 0.009Ohm DCR T/R
Lowest to $1.1769
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
CISCO
Lowest to $429.0000
Vishay
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess