EN
  • EN
  • DE

APX803L20-29SA-7

Part No APX803L20-29SA-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features Supervisor Open Drain or Open Collector Channel SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name APX803
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number APX803L20-29SA-7DIDKR, APX803L20-29SA-7DITR, APX803L20-29SA-7DICT, APX803L20-29SA-7-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911666-APX803L20-29SA-7
Ultra Librarian 3D Model Ultra Librarian APX803L20-29SA-7 CAD Model

Description

Diodes Incorporated APX803L20-29SA-7 Microprocessor Reset Circuit

The APX803L20-29SA-7 is a highly precise microprocessor supervisory circuit designed to monitor the power supply performance of digital systems. Manufactured by Diodes Incorporated, this component ensures that the system's microcontroller or microprocessor resets cleanly during power-up, power-down, or brown-out conditions. It is a vital component for maintaining system reliability and preventing potential issues due to unpredictable power supply levels.

Featuring a fixed factory-set reset threshold voltage of 2.93V, the APX803L20-29SA-7 provides a robust solution to safeguard your system against power supply instability. The device is capable of monitoring the supply voltage of processors that operate at 3.3V and can signal a reset if the voltage falls below the minimum threshold, thus ensuring that the system operates within safe parameters.

One of the key features of the APX803L20-29SA-7 is its low power consumption. This makes it an excellent choice for portable and battery-operated applications where power efficiency is critical. The device is also characterized by its minimal external components requirement, which simplifies the circuit design and helps reduce the overall bill of materials.

Additionally, the APX803L20-29SA-7 offers a reset delay time of 240ms (minimum), which provides sufficient time for the power supply to stabilize before allowing the processor to resume operation. This delay time is crucial in preventing the system from restarting prematurely in the event of short-duration power glitches.

This supervisory circuit is available in a space-saving SOT-23 package, which is ideal for applications with limited PCB space. The APX803L20-29SA-7 is also characterized by its wide operating temperature range of -40°C to +85°C, making it suitable for use in various environments, from industrial to consumer applications.

In summary, the APX803L20-29SA-7 from Diodes Incorporated is a reliable and efficient solution for system power supply monitoring. Its precision voltage monitoring, low power consumption, and compact form factor make it an indispensable component for ensuring the stability and reliability of your digital systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC POWER
Lowest to $0.8732

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess