The AS324P-E1 is a high-performance, quad operational amplifier brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This operational amplifier, often referred to as an op-amp, is designed for a wide range of analog applications, making it a versatile component in electronic design.
Key Features
- Low Power Consumption: The AS324P-E1 is designed for efficient operation, making it ideal for battery-powered devices and energy-saving applications.
- Wide Supply Voltage Range: This op-amp can operate with a supply voltage range of 3V to 32V (or ±1.5V to ±16V), providing flexibility in various circuit configurations.
- Large Output Voltage Swing: The device offers a large output voltage swing close to the power supply rails, maximizing the dynamic range in your applications.
- Input Common-Mode Voltage Range: Includes ground, which is essential for single-supply operations and simplifies circuit design.
- Phase Compensation: Built-in phase compensation facilitates stable operation and ease of use.
- Low Input Bias Current: Minimizes errors in applications requiring high input impedance.
Applications
The AS324P-E1 is suitable for a multitude of applications, including:
- Transducer Amplifiers
- DC Gain Blocks
- Conventional Operational Amplifier Circuits
- Battery-Powered Devices
- Active Filters
- General Purpose Analog Signal Processing
Product Specifications
Parameter
Value
Number of Channels
4
Input Offset Voltage
Typically 2 mV
Input Bias Current
Typically 20 nA
Supply Current
Typically 700 µA
Package
DIP-14, SOP-14
The AS324P-E1 from Diodes Incorporated represents a reliable and efficient solution for your operational amplifier needs, delivering consistent performance across a broad range of applications.