EN
  • EN
  • DE

AS339AMTR-E1-73

Part No AS339AMTR-E1-73
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817812-AS339AMTR-E1-73
Ultra Librarian 3D Model Ultra Librarian AS339AMTR-E1-73 CAD Model

Description

Product Overview: AS339AMTR-E1-73 from Diodes Incorporated

The AS339AMTR-E1-73 is a high-performance, quad comparator integrated circuit designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This precision device is engineered to offer reliable and efficient performance for a wide range of applications requiring voltage level detection and signal comparison.

Constructed with advanced processing techniques, the AS339AMTR-E1-73 ensures low power consumption and a stable operation over varying temperatures and supply voltages. It is commonly utilized in industrial, automotive, and consumer electronics where accurate voltage comparison is critical for system functionality and safety.

Key Features:

  • Quad Comparators: The device contains four independent voltage comparators, allowing multiple comparisons to be made simultaneously, which is ideal for complex systems that require various threshold detections.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages from 2V to 36V or ±1V to ±18V dual supplies, making it highly versatile for different electronic circuits.
  • Low Power Consumption: Designed for energy efficiency, it is suitable for battery-powered devices and energy-sensitive applications.
  • High Input Impedance: The comparators feature a high input impedance, minimizing the loading effect on the input source and ensuring accurate comparisons.
  • Fast Response Time: The AS339AMTR-E1-73 boasts a quick response time, which is critical for applications requiring timely signal processing.
  • Common Mode Input Voltage Range: It includes the capability to handle common-mode input voltage ranges that include ground, making it suitable for single-supply operations.
  • Output Compatibility: The outputs are compatible with TTL, MOS, and CMOS logic systems, ensuring easy integration with digital components.

Applications:

  • Power supply control and monitoring
  • Battery chargers and management systems
  • Threshold detectors and level shifters
  • Window comparators
  • Automotive electronics
  • Signal conversion and waveform shaping

The AS339AMTR-E1-73 is available in a surface-mount package, which is conducive to modern PCB design and automated assembly processes. Its robust design ensures reliability and longevity, which is why it is a preferred choice among engineers for applications demanding high precision and operational stability.

With its blend of features, the AS339AMTR-E1-73 from Diodes Incorporated stands out as a versatile and efficient solution for a multitude of electronic circuit designs requiring high-quality voltage comparison capabilities.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess