EN
  • EN
  • DE

AS431ANTR-G1-CU

Part No AS431ANTR-G1-CU
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOT-23
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 729601-AS431ANTR-G1-CU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AS431ANTR-G1-CU CAD Model

Description

The AS431ANTR-G1-CU is a precision integrated circuit voltage reference from Diodes Incorporated, designed to offer a stable and reliable reference voltage for various electronic applications. This component is particularly suited for precision data converters and voltage regulators, providing a stable voltage output over a wide range of operating conditions including temperature variations and load changes.

Key Features

  • Adjustable Output Voltage: This device offers an adjustable output voltage that can be set with two external resistors, giving designers flexibility in choosing the reference voltage required for their specific application.
  • Low Temperature Coefficient: The AS431ANTR-G1-CU boasts a low temperature coefficient, ensuring minimal deviation in reference voltage over a broad temperature range, which is critical for high-precision applications.
  • Wide Operating Current Range: It operates over a wide current range, making it versatile for use in various circuit configurations and ensuring stable performance under different load conditions.
  • High Stability: This voltage reference is designed for high stability and low dynamic impedance, ensuring a consistent and reliable reference voltage under varying operating conditions.
  • Surface-Mount Package: The AS431ANTR-G1-CU comes in a surface-mount package, making it suitable for automated assembly processes and saving space on printed circuit boards (PCBs).

Applications

The AS431ANTR-G1-CU is ideal for a wide range of applications that require a stable reference voltage. These include:

  • Power supplies and power management systems
  • Precision data systems and A/D converters
  • Battery chargers and battery-operated equipment
  • Instrumentation and test equipment
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AS431ANTR-G1-CU is manufactured to stringent quality standards, ensuring reliability and performance for critical applications. Moreover, with its copper lead frame (indicated by the suffix CU), it offers enhanced thermal performance and mechanical robustness.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,230 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess