EN
  • EN
  • DE

AS78L05CZTR-G1

Part No AS78L05CZTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.8V @ 100mA (Typ)
Output Current 100mA
Operating Supply Current 5.5mA
PSRR 62dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-92
Win Source Part Number 1018580-AS78L05CZTR-G1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AS78L05CZTR-G1 CAD Model

Description

Diodes Incorporated AS78L05CZTR-G1 Voltage Regulator

The AS78L05CZTR-G1 from Diodes Incorporated is a highly reliable fixed voltage regulator designed for a wide array of electronic applications. This efficient component ensures a steady 5V output voltage, making it an ideal choice for stabilizing the power supply in your circuits. Its robust design is tailored to meet the needs of both commercial and industrial products, offering a dependable solution for voltage regulation requirements.

Key Features:

  • Output Voltage: Precisely regulated 5V output, which is essential for sensitive electronics that require a stable power supply.
  • Output Current: Capable of delivering up to 100mA of output current, suitable for low power applications.
  • Package Type: Available in a TO-92 package, which is widely used and easy to integrate into various circuit designs.
  • Temperature Range: Operates effectively within a temperature range of -40°C to 125°C, ensuring reliable performance under extreme conditions.
  • Low Dropout Voltage: The device maintains regulation with minimal input-to-output voltage differential, enhancing its efficiency in operation.
  • Thermal Overload Protection: Integrated features prevent damage from overheating, thus extending the life of the regulator and the safety of the application.
  • Short Circuit Protection: The AS78L05CZTR-G1 is equipped with built-in short circuit protection, safeguarding the device and the overall circuit from potential damage due to unexpected short conditions.

Applications:

The AS78L05CZTR-G1 is versatile and can be used in a plethora of applications, including:

  • Battery-powered devices
  • Consumer electronics
  • Portable instrumentation
  • Small household appliances
  • Power management solutions

With its compact size, reliable performance, and protective features, the AS78L05CZTR-G1 from Diodes Incorporated stands out as a top choice for designers looking to incorporate a fixed voltage regulator into their projects. Whether you're working on a prototype or mass-producing consumer electronics, this component provides the consistency and durability needed for a successful implementation.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
920+ $0.0631 $58.0520
2,235+ $0.0517 $115.5495
3,460+ $0.0501 $173.3460
4,765+ $0.0485 $231.1025
6,160+ $0.0469 $288.9040
8,245+ $0.0420 $346.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,050 pieces
MOQ: 920 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess