EN
  • EN
  • DE

ASP3502EMTR-G1

Part No ASP3502EMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC BUCK CONV DC/DC 8SOIC / Switching Regulator IC Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number ASP3502
Standard Package 4,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 433238-ASP3502EMTR-G1
Ultra Librarian 3D Model Ultra Librarian ASP3502EMTR-G1 CAD Model

Description

Introducing the ASP3502EMTR-G1 from Diodes Incorporated

The ASP3502EMTR-G1 is a high-performance, integrated circuit designed by the renowned semiconductor manufacturer, Diodes Incorporated. This advanced chip is engineered to deliver exceptional efficiency and reliability for a wide range of applications in the electronics industry.

Key Features

  • High Precision: The ASP3502EMTR-G1 boasts outstanding precision, ensuring stable and accurate performance in critical applications.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC minimizes power usage, making it ideal for battery-powered devices and contributing to longer battery life.
  • Compact Design: The small form factor of the chip allows for space-saving on PCBs, providing more room for additional components or enabling smaller overall product designs.
  • Robust Temperature Range: Capable of operating effectively across a broad temperature range, the ASP3502EMTR-G1 is suitable for use in environments with varying thermal conditions.

Applications

The versatility of the ASP3502EMTR-G1 makes it an excellent choice for a variety of electronic applications, including:

  • Portable and wearable technology
  • Medical devices
  • Industrial controls
  • Automotive systems
  • Telecommunications equipment

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The ASP3502EMTR-G1 is no exception, undergoing rigorous testing and quality assurance processes to ensure it performs to the expectations of the most demanding applications.

Product Availability

The ASP3502EMTR-G1 is available in a convenient surface-mount package, which is compatible with standard automated assembly processes, facilitating easy integration into production lines. For detailed specifications, sample requests, or volume pricing, customers can contact Diodes Incorporated or their authorized distributors.

With its blend of precision, efficiency, and compact size, the ASP3502EMTR-G1 from Diodes Incorporated stands out as a smart choice for designers seeking to enhance their electronic products with a reliable and high-performing integrated circuit.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess