EN
  • EN
  • DE

AT5502MPTR-G1

Part No AT5502MPTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Base Product Number AT5502
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 434276-AT5502MPTR-G1
Ultra Librarian 3D Model Ultra Librarian AT5502MPTR-G1 CAD Model

Description

The AT5502MPTR-G1 is a high-performance, integrated circuit from Diodes Incorporated, designed to cater to the demanding needs of modern electronic applications. This versatile component is an excellent choice for power management solutions, particularly in portable and space-constrained devices where efficiency and reliability are paramount.

Key Features

  • High Efficiency: The AT5502MPTR-G1 boasts an exceptional efficiency rate, which helps in reducing power loss and improving battery life in portable devices.
  • Compact Design: With its small footprint, this IC can be easily integrated into various circuit boards, making it ideal for compact electronic assemblies.
  • Thermal Management: The device is built with thermal protection features, ensuring stable operation even under high temperature conditions.
  • Voltage Regulation: It provides stable voltage regulation, which is crucial for sensitive electronic components that require consistent power supply.

Applications

The AT5502MPTR-G1 is suitable for a wide array of applications. Its robustness and efficiency make it an excellent choice for:

  • Mobile Phones and Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Wireless Networking Devices
  • GPS Systems
  • Other Battery-Powered Devices

Quality and Reliability

Diodes Incorporated is renowned for its commitment to quality and reliability, and the AT5502MPTR-G1 is no exception. It is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the highest standards.

Environmental Compliance

The AT5502MPTR-G1 is designed with environmental considerations in mind. It complies with RoHS directives, which restricts the use of certain hazardous substances in electronic equipment, making it a responsible choice for eco-conscious businesses and consumers.

Whether you're developing a new product or upgrading an existing one, the AT5502MPTR-G1 from Diodes Incorporated offers the performance, efficiency, and reliability you need to power your innovations.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess