EN
  • EN
  • DE

LP2981AIBP-2.5

Part No LP2981AIBP-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Micropower 100 mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 100MA 5USMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.37V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 95μA
Maximum Supply Current 1.7mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 5-VFBGA
Supplier Device Package 5-μSMD (0.93x1.11)
Family Part Number LP2981
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202906-LP2981AIBP-2.5
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2981AIBP-2.5 CAD Model

Description

The LP2981AIBP-2.5 is a high-performance, low-dropout regulator (LDO) from Texas Instruments designed to maintain precision voltage regulation while offering a low quiescent current. This LDO is particularly well-suited for battery-powered applications where extending battery life is of paramount importance.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.5V, which is ideal for powering sensitive analog and digital circuits.
  • High Accuracy: It offers excellent voltage accuracy, ensuring stable operation for the connected components.
  • Low Dropout: With its low dropout performance, the LP2981AIBP-2.5 can maintain output voltage regulation even when the input-to-output differential is minimal.
  • Low Quiescent Current: The device features an extremely low quiescent current, which reduces power consumption when in standby mode, thus prolonging battery life in portable applications.
  • Peak Output Current: It is capable of delivering up to 100mA of output current, which is sufficient for a wide range of electronic devices.
  • Thermal Protection: The LP2981AIBP-2.5 includes thermal shutdown protection, safeguarding the device and the system from damage due to overheating.

Applications

The versatility of the LP2981AIBP-2.5 makes it a prime choice for a broad spectrum of applications, including:

  • Portable and battery-powered devices
  • Cell phones and PDAs
  • Digital cameras and audio devices
  • Microcontroller power supplies
  • Reference voltage sources

Product Quality and Reliability

Texas Instruments is known for its commitment to product quality and reliability, and the LP2981AIBP-2.5 is no exception. It is designed and tested to meet the rigorous standards expected of industrial and consumer electronic devices. With its robust design and built-in protection features, the LP2981AIBP-2.5 ensures a reliable power supply solution for your critical applications.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess