EN
  • EN
  • DE

MCP1318T-29HE/OT

Part No MCP1318T-29HE/OT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name MCP1318
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1318T29HEOT, MCP1318T-29HE/OTTR, MCP1318T-29HE/OTCT, MCP1318T-29HE/OTDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926588-MCP1318T-29HE/OT
Ultra Librarian 3D Model Ultra Librarian MCP1318T-29HE/OT CAD Model

Description

Microchip Technology's MCP1318T-29HE/OT: A Robust Voltage Supervisor

The MCP1318T-29HE/OT is a high-quality voltage supervisor component from the renowned manufacturer Microchip Technology. This tiny yet powerful device plays a crucial role in various electronic applications by monitoring the voltage levels of microcontrollers and digital systems to ensure stable and reliable operation. It is particularly designed to keep systems safe from unpredictable voltage fluctuations that could potentially cause data corruption, erratic behavior, or even damage to the system.

At the heart of the MCP1318T-29HE/OT's functionality is its ability to precisely monitor the supply voltage. It boasts a factory-trimmed threshold voltage set at 2.9V, which is ideal for managing 3.3V systems. When the monitored voltage drops below this threshold, the device actively signals the system through its /RESET output, which remains asserted until the voltage returns to acceptable levels and a built-in delay time has elapsed. This ensures that the system has ample time to recover and stabilize before normal operation resumes.

The MCP1318T-29HE/OT comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications. Despite its small size, it does not compromise on performance. It features a low supply current, which is beneficial for battery-operated devices where power efficiency is critical. Moreover, the device is characterized for operation over a broad temperature range, making it suitable for industrial and automotive applications that require operation under extreme conditions.

With its active-low open-drain output, the MCP1318T-29HE/OT can be interfaced easily with a variety of logic levels, and the open-drain configuration allows for wired-OR connections for greater flexibility in system design. Additionally, it offers an impressive accuracy of ±2%, ensuring that the voltage supervisor responds precisely at the intended voltage threshold.

In summary, the MCP1318T-29HE/OT from Microchip Technology is an essential component for system designers seeking to enhance the reliability and stability of their electronic products. Its precision, low power consumption, and robust operating range make it an excellent choice for a wide array of applications.

You May Also Be Interested in

Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3229 $58.1220
440+ $0.2650 $116.6000
680+ $0.2566 $174.4880
935+ $0.2483 $232.1605
1,205+ $0.2402 $289.4410
1,610+ $0.2153 $346.6330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess