EN
  • EN
  • DE

LT3009IDC-1.8#TRPBF

Part No LT3009IDC-1.8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 20MA 6DFN / LDO Regulator Pos 1.8V 0.02A Automotive 6-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 1.8V
Voltage Dropout (Maximum) 0.45V @ 20mA
Output Current 20mA
Operating Supply Current 6μA ~ 1mA
PSRR 66dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x2)
Win Source Part Number 780870-LT3009IDC-1.8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3009
Introduction Date April 20, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3009IDC-1.8#TRPBF CAD Model

Description

Linear Technology LT3009IDC-1.8#TRPBF Low Dropout Linear Regulator

The LT3009IDC-1.8#TRPBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, designed to deliver a continuous output current up to 20mA with a fixed output voltage of 1.8V. It is a perfect choice for battery-powered devices, portable instruments, and similar applications where extended battery life and minimal power dissipation are critical.

This LDO regulator stands out with its ultra-low quiescent current of merely 3μA, which significantly enhances the power efficiency of the system it is integrated into. This feature is especially beneficial for systems that require a long standby time, making it an ideal solution for "always-on" and portable applications.

The LT3009IDC-1.8#TRPBF offers excellent stability and is compatible with ceramic, tantalum, and aluminum electrolytic capacitors, providing design flexibility. The no-load output voltage accuracy is maintained at ±2%, ensuring reliable performance over a wide range of conditions. Additionally, the device includes built-in protection features such as over-temperature shutdown and current limiting, enhancing the overall safety and longevity of the application it serves.

With its tiny footprint, the regulator comes in a 2mm x 2mm DFN package, which is highly suitable for space-constrained applications. The LT3009 series is optimized for operation over a wide input voltage range from 1.6V to 20V, allowing for a variety of input sources.

The LT3009IDC-1.8#TRPBF also boasts a low dropout voltage of only 300mV at full load, which enables it to continue regulating the output voltage even when the input voltage is very close to the output voltage. This feature is particularly useful in applications where the input voltage can vary or drop close to the output voltage level.

In summary, the LT3009IDC-1.8#TRPBF from Linear Technology is a highly efficient, low quiescent current LDO that is perfect for battery-operated devices, portable applications, and any system where power efficiency is paramount. Its robust feature set, including low dropout, high voltage range, and protection mechanisms, make it a versatile component for a wide array of power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1096 $55.4800
110+ $0.9104 $100.1440
175+ $0.8820 $154.3500
235+ $0.8535 $200.5725
305+ $0.8251 $251.6555
410+ $0.7397 $303.2770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess