EN
  • EN
  • DE

LM2698MMX-ADJ

Part No LM2698MMX-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER 1.35A Boost Regulator | IC REG BST SEPIC ADJ 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, SEPIC
Output Type Adjustable
Voltage - Input (Minimum) 2.2V
Voltage - Input (Maximum) 12V
Min/Fixed Output Voltage 2.2V
Maximum Output Voltage 17.5V
Output Current 1.35A (Switch)
Switching Frequency 600kHz, 1.25MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LM2698
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 1197835-LM2698MMX-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2698MMX-ADJ CAD Model

Description

The LM2698MMX-ADJ is a high-performance, adjustable frequency, step-up PWM DC/DC converter from Texas Instruments. This versatile component is designed to cater to a wide range of applications, particularly those requiring a compact and efficient power solution. With its adjustable output voltage and high-efficiency operation, the LM2698MMX-ADJ is ideal for portable devices, as well as industrial, automotive, and telecommunications equipment.

Key Features

  • Adjustable Output Voltage: The LM2698MMX-ADJ provides an adjustable output voltage range, which allows designers to tailor the output to suit specific application needs.
  • High-Efficiency Operation: This device is optimized for high efficiency, which helps to minimize power loss and heat generation, thereby extending battery life in portable applications.
  • Adjustable Switching Frequency: The switching frequency of the LM2698MMX-ADJ can be adjusted, offering flexibility in balancing efficiency and component size.
  • Low Quiescent Current: It features a low quiescent current that reduces standby power consumption, making it suitable for battery-powered applications.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures protection against overheating, enhancing the reliability and longevity of the device.

Applications

The LM2698MMX-ADJ is designed to support a variety of applications where an efficient and reliable voltage boost is required. Common applications include:

  • Portable electronics such as smartphones, tablets, and digital cameras
  • Medical devices requiring a stable power supply
  • Industrial and automotive systems where space and efficiency are critical
  • Telecommunication equipment with stringent power requirements

Technical Specifications

With a wide input voltage range and the ability to drive a variety of load conditions, the LM2698MMX-ADJ is a robust solution for many design challenges. The device comes in a compact 8-pin MSOP package, which is suitable for space-constrained applications.

Conclusion

The LM2698MMX-ADJ from Texas Instruments is a versatile and efficient solution for a multitude of step-up power conversion scenarios. Its adjustable features and protective functions make it a reliable choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5023 $52.5805
85+ $1.2327 $104.7795
130+ $1.1942 $155.2460
175+ $1.1557 $202.2475
225+ $1.1171 $251.3475
300+ $1.0016 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess