Product Overview: Diodes Incorporated ATS137-PG-B-A
The ATS137-PG-B-A from Diodes Incorporated is a versatile and efficient Hall Effect sensor designed for a wide range of applications requiring reliable magnetic sensing. This sensor is an integral part of modern electronic systems, providing precise and contactless detection of magnetic fields in various industrial, automotive, and consumer products.
Key Features
- High Sensitivity: The ATS137-PG-B-A is engineered to detect subtle changes in magnetic fields, ensuring accurate operation even in applications with low magnetic signal strength.
- Temperature Resilience: With an operating temperature range that spans from -40°C to 150°C, this sensor is suitable for harsh environments and can maintain performance under extreme conditions.
- Robust Output Signal: The device provides a digital output signal that is resistant to electrical noise, making it reliable for critical applications where signal integrity is paramount.
- Low Power Consumption: Designed with energy efficiency in mind, the ATS137-PG-B-A has a low current draw, which helps extend battery life in portable applications and reduces power consumption in wired systems.
- Package Design: The sensor comes in a compact and durable package, allowing for easy integration into various electronic assemblies without compromising on space or weight.
Applications
The ATS137-PG-B-A is ideal for a multitude of applications, including but not limited to:
- Automotive systems such as ABS, transmission, and power steering
- Industrial automation for position sensing and motor control
- Consumer electronics for proximity detection and user interface controls
- Portable medical devices requiring accurate sensing capabilities
Technical Specifications
Below are some of the key technical specifications of the ATS137-PG-B-A:
- Supply Voltage: 3.5V to 20V
- Output Type: Digital
- Sensing Range: Determined by the magnet and application setup
- Package: 4-Pin SIP
For detailed information, datasheets, and support, customers should visit the Diodes Incorporated website or contact their local sales representative. The ATS137-PG-B-A is a testament to Diodes Incorporated's commitment to providing high-quality, innovative sensor solutions to the market.