EN
  • EN
  • DE

ATS177-WLA

Part No ATS177-WLA
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Magnetic Sensors - Switches(SolidState)
Manufacturer Diodes Incorporated
Win Source Part Number 221662-ATS177-WLA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATS177-WLA CAD Model

Description

Introducing the ATS177-WLA from Diodes Incorporated

The ATS177-WLA is a cutting-edge Hall Effect Latch from the renowned semiconductor manufacturer, Diodes Incorporated. This product is designed for modern electronic applications that require high-precision magnetic sensing with the reliability of solid-state technology. The ATS177-WLA is a versatile component that can be integrated into a wide range of products, from automotive systems to industrial automation.

This Hall Effect sensor operates by detecting the presence of a magnetic field and producing a corresponding output. It features bipolar latching operation, which means it will switch output states when exposed to a north or south pole magnetic field of sufficient strength and will maintain that state until a magnetic field of the opposite polarity is applied. This makes it ideal for position sensing and speed detection in various applications.

The ATS177-WLA is housed in a small, leadless WLA package, offering a compact footprint for space-constrained applications. Despite its small size, it does not compromise on performance. The sensor is designed to operate over a wide voltage range from 3.5V to 20V, which enables it to be used in systems with varying power supplies. Additionally, the device boasts a wide operating temperature range from -40°C to 150°C, ensuring reliability and stability in harsh environments.

One of the key features of the ATS177-WLA is its high sensitivity and precision. It can accurately detect magnetic fields, enabling precise control in applications such as motor control, position sensing in robotics, and flow rate detection in smart meters. Its fast response time is critical for applications that require real-time feedback.

Diodes Incorporated has also designed the ATS177-WLA with protection features to enhance its durability and lifespan. It includes reverse battery protection, output overcurrent protection, and transient protection, safeguarding the device from common electrical hazards.

In summary, the ATS177-WLA from Diodes Incorporated is a robust, high-performance Hall Effect Latch that offers reliability, precision, and versatility for a multitude of magnetic sensing applications. Its compact design, wide operating range, and protective features make it an excellent choice for designers and engineers looking to incorporate advanced sensing capabilities into their products.

You May Also Be Interested in

Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess