EN
  • EN
  • DE

ATS276H-PG-B-C

Part No ATS276H-PG-B-C
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 4SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Bulk
Part Status Obsolete(EOL)
Function Latch
Technology Hall Effect
Polarization Unidirectional
Sensing Range 10mT Trip, -10mT Release
Test Condition 25°C
Operating Supply Voltage 3.5 V ~ 20 V
Maximum Supply Current 25mA
Output Type Open Collector
Operating Temperature Range -20°C ~ 85°C
Package 4-SIP
Manufacturer Package 4-SDIP
Win Source Part Number 769266-ATS276H-PG-B-C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATS276H-PG-B-C CAD Model

Description

Introducing the ATS276H-PG-B-C from Diodes Incorporated

The ATS276H-PG-B-C is a cutting-edge magnetic Hall effect sensor designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This sensor is specifically engineered to deliver precise and reliable performance for a wide range of applications, including but not limited to, position and speed sensing, motor control, and magnetic field detection.

Key Features

  • High Sensitivity: The ATS276H-PG-B-C boasts high magnetic sensitivity, enabling it to accurately detect even minute changes in magnetic fields.
  • Dual Hall Effect Elements: It is equipped with two Hall effect elements that can sense both north and south magnetic poles, providing versatility in various application designs.
  • Chopper-Stabilized Design: The sensor's chopper-stabilized design ensures stable operation over its full operating temperature range, reducing signal drift and enhancing performance.
  • Wide Operating Voltage Range: This sensor operates over a wide voltage range, making it suitable for diverse electronic systems and ensuring compatibility with various power supplies.
  • Robust Output Signal: It generates a robust digital output signal that can easily interface with microcontrollers and other digital circuits, simplifying system integration.
  • Operating Temperature Range: The ATS276H-PG-B-C is designed to work reliably in a wide temperature range, ensuring consistent performance in challenging environmental conditions.

Applications

The versatility of the ATS276H-PG-B-C Hall effect sensor makes it an ideal choice for a multitude of applications, including:

  • Automotive systems, such as transmission gear detection and brake systems
  • Industrial motor control and automation
  • Consumer electronics, including smart home devices and white goods
  • Position sensing in robotics and drones

Diodes Incorporated's ATS276H-PG-B-C is a testament to the company's commitment to providing innovative, high-quality components that meet the evolving needs of modern technology. With its robust design, high sensitivity, and flexible applications, this Hall effect sensor is an excellent choice for designers and engineers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Allegro MicroSystems, LLC
Digital Switch Latch, Unipolar Switch Open Drain Hall Effect SOT-23W
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Infineon Technologies
Digital Switch Special Purpose PWM Hall Effect PG-SSO-2-53
Need more? Email Us
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess