The ATS277H-PL is a sophisticated Hall Effect Latch designed and manufactured by Diodes Incorporated, a leading global provider of semiconductors. This device is specifically engineered to detect and latch magnetic states, making it an ideal component for a variety of applications that require accurate and reliable magnetic sensing.
Key Features:
- High Sensitivity: The ATS277H-PL is equipped with high magnetic sensitivity, which allows for precise detection of magnetic fields.
- Temperature Resistant: With an operating temperature range of -40°C to 150°C, this latch is suitable for use in harsh environmental conditions.
- Reverse Battery Protection: The device is designed to withstand reverse battery conditions, ensuring reliability and a longer lifespan.
- Chopper Stabilization: This feature provides stable operation over the full operating range, eliminating offsets and reducing variation.
Applications:
The ATS277H-PL is versatile and can be used in various applications, including:
- Automotive sensing systems
- Motor and fan control
- Position and speed sensing
- Industrial automation
- Home appliances
Product Specifications:
| Parameter |
Value |
| Supply Voltage |
3.5V to 20V |
| Output Type |
Digital Switch |
| Package |
SIP-3L |
| Temperature Range |
-40°C to 150°C |
For engineers and designers seeking a reliable and efficient Hall Effect Latch, the ATS277H-PL by Diodes Incorporated stands out as an excellent choice. Its robust design, coupled with high-performance features, makes it a go-to component for critical sensing applications.