The AZ1084CS-2.5TRE1 is a high-performance low-dropout (LDO) voltage regulator designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This regulator is capable of delivering a continuous output current of up to 5A with a fixed output voltage of 2.5V, making it an ideal solution for a wide range of applications that require a stable and efficient power supply.
With an input voltage range from 4.5V to 15V, the AZ1084CS-2.5TRE1 provides excellent flexibility for various system designs. Its low dropout voltage ensures maximum efficiency, which is critical for battery-powered devices where energy conservation is paramount. The device's high accuracy output voltage ensures reliable performance for sensitive electronic circuits.
Key Features:
- Fixed Output Voltage: 2.5V with high accuracy.
- High Output Current: Capable of delivering up to 5A of continuous current.
- Low Dropout Voltage: Ensures efficient operation, even with low input-to-output voltage differentials.
- Wide Input Voltage Range: Operates with input voltages from 4.5V to 15V.
- Thermal Protection: Integrated over-temperature shutdown mechanism protects the device from overheating.
- Current Limit Protection: Features current limiting to safeguard the device and the load from excessive current.
- Package Type: Available in a TO-263 package, suitable for various mounting options and applications.
Applications:
The AZ1084CS-2.5TRE1 is versatile and can be used in numerous electronic applications including, but not limited to, computer motherboards, peripheral devices, graphic cards, and other embedded systems. Its robust design also makes it suitable for industrial applications where reliable voltage regulation is crucial under varying environmental conditions.
Quality and Reliability:
Diodes Incorporated is committed to delivering high-quality products. The AZ1084CS-2.5TRE1 is manufactured to meet the highest industry standards, ensuring both reliability and durability for long-term use in critical applications.