The AZ1084T-3.3E1 is a high-performance low dropout (LDO) voltage regulator designed by Diodes Incorporated, renowned for their reliable and efficient semiconductor devices. This LDO regulator is specifically engineered to deliver a fixed output voltage of 3.3V, making it an ideal choice for a wide range of applications that require a stable and precise voltage supply.
Key Features
- Output Voltage: Fixed at 3.3V, which is commonly used in digital circuits and microcontroller-based systems.
- High Current Capability: Capable of delivering up to 5A of output current, suitable for high-power applications.
- Low Dropout Voltage: Offers a low dropout performance, which ensures efficient operation even when the input voltage is very close to the output voltage.
- Thermal Protection: Integrated with thermal shutdown feature to prevent damage due to overheating.
- Short Circuit Protection: Built-in short circuit protection enhances the safety and reliability of the device.
- Adjustable Output: While the device provides a fixed 3.3V output, it also allows for output voltage adjustments with external resistors.
Applications
The AZ1084T-3.3E1's versatility makes it suitable for a variety of applications, including but not limited to:
- Power supplies for microprocessors and microcontrollers
- Linear power regulators for digital and analog loads
- Post-regulation for switching power supplies
- Battery-powered devices
- Peripheral power supplies
Quality and Reliability
Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AZ1084T-3.3E1 is no exception, with its robust design and built-in protection features ensuring a long operational life and consistent performance in even the most demanding situations.
Whether you're developing a sophisticated industrial system or a simple consumer electronic device, the AZ1084T-3.3E1 from Diodes Incorporated is an excellent choice for a reliable and efficient power regulation solution.