The AZ1084US2-3.3TRE1 is a high-performance low dropout (LDO) linear voltage regulator manufactured by Diodes Incorporated, a prominent player in the semiconductor market. This regulator offers a fixed output voltage of 3.3V, making it ideal for a wide range of applications that require a stable and precise voltage source.
Key Features
- Output Voltage: 3.3V fixed output with high accuracy.
- High Current Capability: Capable of delivering up to 5A of continuous output current.
- Low Dropout Voltage: Ensures efficient operation even with very low input-to-output voltage differentials.
- Excellent Load Regulation: Maintains stable output voltage despite variations in load current.
- Thermal Protection: Integrated over-temperature shutdown feature to protect the device under extreme conditions.
- Short Circuit Protection: Provides robust protection against short-circuit conditions, enhancing reliability and longevity.
- Adjustable Output: Offers an adjustable output version for application-specific voltage requirements.
- Package Type: Available in a TO-263 package, which is suitable for surface mount technology (SMT).
Applications
The AZ1084US2-3.3TRE1 is versatile and can be used in various electronic devices and systems, including:
- PC Motherboards
- Graphic Cards
- Network Systems
- Telecommunication Equipment
- Industrial Equipment
- Consumer Electronics
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality products. The AZ1084US2-3.3TRE1 is designed and tested to meet stringent standards, ensuring reliable performance in a wide range of environmental conditions. Its robust design and built-in protection features make it a dependable choice for critical applications where consistent operation is a must.
Ordering Information
To order the AZ1084US2-3.3TRE1 or request samples, contact Diodes Incorporated or an authorized distributor. Ensure to refer to the correct product code for accurate ordering and to verify compatibility with your application.