EN
  • EN
  • DE

AZ1086T-2.5E1

Part No AZ1086T-2.5E1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A LOW DROPOUT LINEAR REGULATOR / LDO Regulator Pos 2.5V 1.5A 3-Pin(3+Tab) TO-220 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 221806-AZ1086T-2.5E1
Popularity Medium
Supply and Demand Status Balance
Family Name AZ1086
Introduction Date October 28, 2008
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AZ1086T-2.5E1 CAD Model

Description

Diodes Incorporated introduces the AZ1086T-2.5E1, a high-performance low-dropout (LDO) voltage regulator designed to deliver a fixed output of 2.5V. This regulator is capable of supplying an impressive 1.5A of output current, making it an ideal solution for a wide range of applications requiring a stable and efficient power supply.

Key Features

  • Fixed Output Voltage: The AZ1086T-2.5E1 provides a steady 2.5V output, which is critical for sensitive electronics that require a constant voltage level for optimal performance.
  • High Output Current: With the ability to deliver up to 1.5A, this LDO regulator can power more demanding circuits without faltering, ensuring reliable operation even under heavy loads.
  • Low Dropout Voltage: The low dropout characteristic of this device means it can maintain regulation with a minimal difference between the input and output voltages, improving efficiency and battery life in portable applications.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and the application from potential damage due to overheating or excessive current draw.
  • Adjustable Output Version: For applications requiring a different output voltage, an adjustable version is available, providing design flexibility.

Applications

The AZ1086T-2.5E1 is versatile and can be used in various electronic devices, including:

  • Microprocessor and microcontroller-based systems
  • Consumer electronics
  • Telecommunication equipment
  • PC peripherals
  • Battery-powered devices

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components. The AZ1086T-2.5E1 is manufactured with precision to ensure it meets the stringent requirements of industrial standards. Customers can trust this LDO regulator for its consistent performance and longevity in their electronic projects.

Ordering Information

The AZ1086T-2.5E1 is available in a TO-220 package, which is suitable for through-hole mounting. This product is RoHS compliant and is available for order through Diodes Incorporated's distribution network.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess