Product Overview: AZ1086T-ADJTRE1 from Diodes Incorporated
The AZ1086T-ADJTRE1 is a high-quality, low-dropout (LDO) regulator designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This adjustable LDO regulator offers a wide range of output voltages and is capable of delivering up to 1.5A of output current, making it an excellent choice for a variety of applications requiring stable and reliable power supply.
Key Features
- Adjustable Output Voltage: The AZ1086T-ADJTRE1 allows for an adjustable output voltage ranging from 1.25V to 15V, providing flexibility for different circuit requirements.
- High Output Current: Capable of delivering up to 1.5A of continuous output current, this LDO regulator is suitable for high-current applications.
- Low Dropout Voltage: The device features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
- Thermal Protection: It includes built-in thermal shutdown protection to prevent damage from overheating, enhancing the reliability and longevity of the regulator.
- Current Limiting: The AZ1086T-ADJTRE1 also incorporates current limiting to safeguard the device and the load from excessive currents.
- Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, this LDO can function effectively in diverse environmental conditions.
Applications
The versatility of the AZ1086T-ADJTRE1 makes it suitable for a wide array of applications, including but not limited to:
- Power supplies for high-speed processors and chipsets
- Post-regulation for switching power supplies
- Consumer electronics such as televisions and personal computers
- Industrial and telecommunications equipment
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality products. The AZ1086T-ADJTRE1 is no exception, with its robust design ensuring stable performance and a long operational lifespan. The device is available in a TO-220 package, which is known for its durability and ease of handling during manufacturing processes.
For engineers and designers seeking a reliable and flexible LDO regulator, the AZ1086T-ADJTRE1 from Diodes Incorporated presents an excellent solution that meets a broad range of power management requirements.