The AZ1117BD-1.8TRE1 from Diodes Incorporated is a robust low dropout regulator designed to deliver a fixed output voltage of 1.8V with an impressive accuracy. This regulator is part of the AZ1117 series, which is well-known for its reliability and efficiency in a wide range of applications. The device is capable of supplying an output current of up to 1A, making it suitable for high-performance operations.
Key Features
- Low Dropout Voltage: The regulator operates with a very low dropout voltage, which enhances its efficiency and allows it to maintain a stable output even when the input voltage is close to the output voltage.
- High Output Accuracy: The output voltage is regulated with high precision, ensuring that the connected components receive a consistent supply without fluctuations.
- Current Limiting: Built-in current limiting protects the device and the load from damage due to excessive current draw.
- Thermal Overload Protection: The AZ1117BD-1.8TRE1 comes with thermal overload protection which safeguards the regulator from overheating and potential thermal damage.
- Wide Operating Temperature Range: This regulator can operate over a broad temperature range, making it suitable for various industrial applications.
Applications
The AZ1117BD-1.8TRE1 is versatile and can be used in multiple applications, including:
- Power supplies for peripheral devices
- Post-regulation for switching supplies
- Consumer electronics
- Computer motherboards and graphic cards
- Portable devices and battery-powered gadgets
Product Specifications
Parameter
Value
Output Voltage
1.8V
Output Current
Up to 1A
Dropout Voltage
Low
Package / Case
TO-252-3
Operating Temperature
-40°C to +125°C
The AZ1117BD-1.8TRE1 is a testament to Diodes Incorporated's commitment to providing high-quality power management solutions that meet the needs of modern electronic devices. Its combination of features makes it an excellent choice for designers looking for a reliable and efficient voltage regulator.