EN
  • EN
  • DE

AZ1117CH-1.8/3.3/5.0/ADJTRG1

Part No AZ1117CH-1.8/3.3/5.0/ADJTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 221820-AZ1117CH-1.8/3.3/5.0/ADJTRG1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AZ1117CH-1.8/3.3/5.0/ADJTRG1 CAD Model

Description

Product Overview: AZ1117CH-1.8/3.3/5.0/ADJTRG1

The AZ1117CH series from Diodes Incorporated is a collection of high-performance, low-dropout linear regulators designed to provide a stable and reliable power supply in a wide range of electronic applications. The AZ1117CH-1.8/3.3/5.0/ADJTRG1 is a versatile component within this series, offering multiple fixed voltage options as well as an adjustable output version to cater to various design requirements.

Key Features

  • Low Dropout Voltage: The regulator features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Multiple Output Options: Available in fixed output voltages of 1.8V, 3.3V, and 5.0V, as well as an adjustable output (ADJ) variant, providing flexibility for different circuit designs.
  • High Accuracy: Output voltage accuracy is maintained within ±1%, which is crucial for sensitive electronic circuits that require precise voltage levels.
  • Current Capability: It can deliver up to 1A of output current, making it suitable for a range of power-hungry applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating.
  • Short Circuit Protection: Enhanced safety is provided through short circuit protection, ensuring the longevity of both the regulator and the connected components.

Applications

The AZ1117CH series is ideal for use in high-efficiency linear power supplies, battery chargers, post-regulation for switching supplies, and other applications where a stable and regulated voltage is required. Its compact size and robustness make it particularly well-suited for space-constrained applications.

Package and Quality

Diodes Incorporated has packaged the AZ1117CH-1.8/3.3/5.0/ADJTRG1 in a TO-252 package, which is known for its small footprint and excellent power dissipation characteristics. The product adheres to stringent quality standards, ensuring reliable performance in a range of environmental conditions.

Overall, the AZ1117CH-1.8/3.3/5.0/ADJTRG1 from Diodes Incorporated is a reliable and flexible solution for applications requiring a stable and efficient voltage supply. Its combination of features, including low dropout performance, multiple voltage options, and protective measures, make it a valuable component for any power management system.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess