The AZ1117T-5.0EI is a high-performance low-dropout (LDO) voltage regulator from Diodes Incorporated, designed to deliver a steady 5.0 volts output. This regulator is engineered to provide a simple and efficient solution for a variety of applications requiring voltage regulation, particularly where power efficiency and stability are crucial.
Key Features
- Output Voltage: Fixed 5.0V with high accuracy.
- Output Current: Capable of delivering up to 1A of continuous output current.
- Low Dropout: Minimal voltage drop across the regulator, ensuring efficient operation even at lower input voltages.
- Thermal Regulation: Features an integrated thermal shutdown mechanism to prevent overheating and damage to the device.
- Current Limiting: Built-in current limit functionality to protect against overcurrent conditions.
- Package: Available in a TO-220 package which is suitable for through-hole mounting, making it easy to integrate into a variety of circuit designs.
Applications
The AZ1117T-5.0EI is versatile and can be used in multiple applications, including:
- Consumer Electronics
- Computer Peripherals
- Industrial Controls
- Battery-Powered Devices
- Power Supplies
Quality and Reliability
Diodes Incorporated is known for their commitment to quality, and the AZ1117T-5.0EI is no exception. It is manufactured to meet high-quality standards, ensuring reliable performance in a range of environmental conditions. Users can trust this LDO voltage regulator to provide consistent power management in their critical applications.
Summary
The AZ1117T-5.0EI from Diodes Incorporated is a robust LDO voltage regulator, offering a fixed 5.0V output with up to 1A of output current. With its low dropout feature, thermal protection, and current limiting capabilities, it is an excellent choice for designers looking for a reliable and efficient power management solution. Its TO-220 package allows for easy integration into a wide array of electronic systems, ensuring that the AZ1117T-5.0EI can meet the needs of both complex industrial applications and simple consumer electronics.