EN
  • EN
  • DE
  • IT

AZ23C6V8W-7-F

Part No AZ23C6V8W-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 6.8V SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 6.8V
Tolerance ±5%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 15 Ohm
Current - Reverse Leakage @ Vr 2μA @ 4V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 010585-AZ23C6V8W-7-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AZ23C6V8W-7-F CAD Model

Description

The AZ23C6V8W-7-F is a high-performance dual zener diode, expertly crafted by the renowned manufacturer Diodes Incorporated. Designed to provide precise voltage regulation, this component is an essential part of electronic circuits where stability and reliability are of utmost importance. Its compact package and robust design make it an ideal choice for a wide range of applications, including consumer electronics, industrial systems, and communication devices.

Key Features

  • Voltage Regulation: The AZ23C6V8W-7-F offers excellent voltage regulation capabilities with a nominal zener voltage of 6.8V, ensuring stable performance across various loads.
  • Dual Diode Configuration: This component integrates two zener diodes in a common-anode configuration, which allows for bidirectional voltage regulation and simplifies circuit design.
  • Power Dissipation: With a total power dissipation of 300mW, this diode can handle moderate levels of power, making it suitable for a variety of electronic applications.
  • Package: Encased in a small SOT-23 package, the AZ23C6V8W-7-F is designed for space-constrained applications, offering a minimal footprint on printed circuit boards (PCBs).
  • High Surge Capability: It is capable of withstanding surge currents, providing additional protection against voltage spikes and enhancing the overall durability of the electronic system.

Applications

The AZ23C6V8W-7-F is versatile and can be used in a variety of applications, including:

  • Voltage stabilization for sensitive electronics
  • Power supply circuits
  • Overvoltage and transient voltage protection circuits
  • Switching power supplies
  • Consumer electronics such as TVs, computers, and mobile devices

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components that meet rigorous industry standards. The AZ23C6V8W-7-F is no exception, with its construction and performance reflecting the company's dedication to excellence. It is RoHS compliant, ensuring adherence to environmental regulations and a focus on sustainability.

Ordering Information

For engineers and procurement specialists looking to incorporate the AZ23C6V8W-7-F into their designs, it is widely available through authorized distributors of Diodes Incorporated products. Detailed datasheets and technical support are also accessible to ensure seamless integration into your projects.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD3
Lowest to $0.1331
Rohm Semiconductor
DIODE ZENER ARRAY 6.2V SMD3
Lowest to $1.3911
Diodes Incorporated
DIODE ZENER ARRAY 7.5V SOT363
Lowest to $0.1288
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.1038
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 20V SOT363
Lowest to $0.1344
NXP / Nexperia
DIODE ZENER ARRAY 18V 5TSSOP
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.2574
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD3
Lowest to $0.0850
Diodes Incorporated
DUAL 200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 22V SOT363
Lowest to $0.0737

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
820+ $0.0685 $56.1700
1,990+ $0.0563 $112.0370
3,085+ $0.0545 $168.1325
4,250+ $0.0528 $224.4000
5,485+ $0.0511 $280.2835
7,355+ $0.0457 $336.1235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,519 pieces
MOQ: 820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess