Product Overview: AZ339MTR from Diodes Incorporated
The AZ339MTR is a high-performance quad voltage comparator designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This precision device is engineered to operate over a wide range of voltages, from a single 2V power supply up to a dual ±18V supply, making it incredibly versatile for various applications.
Key Features
- Low Power Consumption: The AZ339MTR is optimized for low power consumption, which is crucial for battery-powered devices and energy-efficient systems.
- Wide Operating Voltage Range: With the ability to function effectively across a broad voltage spectrum, this comparator can easily be integrated into diverse electrical environments.
- Fast Response Time: The device boasts a rapid response time, ensuring quick and reliable performance when comparing voltage levels.
- Input Offset Voltage: It features a low input offset voltage, which contributes to its high accuracy and precision in voltage comparison tasks.
- Output Compatibility: The AZ339MTR's output stage is designed to interface seamlessly with TTL, MOS, and CMOS, broadening its compatibility with various logic families.
Applications
The AZ339MTR is suitable for a wide array of applications, including but not limited to:
- Control systems
- Voltage and current sensing
- Battery chargers
- Alarm systems
- Window comparators
- Multiple limit switches
Product Specifications
The AZ339MTR is offered in a compact package and is characterized by the following specifications:
- Package: Supplied in a surface-mount package for easy integration into various circuit designs.
- Temperature Range: It operates within an extended industrial temperature range, ensuring reliability under varying environmental conditions.
- Quality Assurance: Diodes Incorporated provides rigorous quality testing and assurance for the AZ339MTR, guaranteeing its performance and durability.
With its robust design and flexible operating capabilities, the AZ339MTR from Diodes Incorporated stands as a superior choice for designers looking for a reliable voltage comparator to enhance their electronic systems.