EN
  • EN
  • DE

AZ358MTR-E1

Part No AZ358MTR-E1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description LOW POWER DUAL OPERATIONAL AMPLIFIERS / Op Amp Dual Low Power Amplifier ±9V/18V 8-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 228408-AZ358MTR-E1
Popularity Medium
Supply and Demand Status Sufficient
Family Name AZ358
Introduction Date April 19, 2002
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AZ358MTR-E1 CAD Model

Description

Introducing the AZ358MTR-E1 Operational Amplifier from Diodes Incorporated

The AZ358MTR-E1 is a high-performance, dual operational amplifier designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This precision electronic component is crafted to deliver exceptional accuracy and power efficiency, making it an ideal choice for a wide range of applications that require signal amplification and conditioning.

The AZ358MTR-E1 operational amplifier boasts a low power consumption, which is critical for battery-powered devices, ensuring that the system can operate for extended periods without the need for frequent battery replacements or recharging. Additionally, the device features a wide supply voltage range from 3V to 32V, providing designers with flexibility in various circuit configurations and accommodating both single and dual power supply operations.

With its low input bias current and high input impedance, the AZ358MTR-E1 minimizes errors and provides a stable performance, which is essential for precision instrumentation and control systems. The operational amplifier is also characterized by its low input offset voltage, further enhancing the accuracy of the amplified signals.

Designed to operate over the industrial temperature range, the AZ358MTR-E1 is suitable for harsh environments and can reliably function in a variety of conditions, making it a versatile choice for industrial, automotive, and consumer electronics markets. The device is packaged in a space-saving SOP-8 package, allowing for efficient use of PCB space without compromising on performance.

Whether it's for amplifying low-level sensor signals, driving analog-to-digital converters, or acting as a buffer in power management circuits, the AZ358MTR-E1 from Diodes Incorporated is engineered to meet the demands of modern electronic designs with its superior performance and reliability.

For engineers and designers looking for a dependable operational amplifier that can deliver precision and efficiency, the AZ358MTR-E1 is an excellent choice that stands out in its class.

You May Also Be Interested in

Coilcraft
Inductor RF Wirewound 0.017uH 5% 400MHz 100Q-Factor Air 2.7A 0.009Ohm DCR T/R
Lowest to $1.1769
EPCOS (TDK)
Need more? Email Us
CISCO
Lowest to $429.0000
EPCOS (TDK)
Need more? Email Us
CISCO
Lowest to $9.4167
CISCO
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Lowest to $1.9173
CISCO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6553 $57.9355
90+ $1.3583 $122.2470
135+ $1.3159 $177.6465
185+ $1.2734 $235.5790
235+ $1.2310 $289.2850
315+ $1.1036 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess