EN
  • EN
  • DE

AZ393M-E1

Part No AZ393M-E1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description LOW POWER LOW OFFSET VOLTAGE DUAL COMPARATORS / LOW POWER LOW OFFSET VOLTAGE DUAL COMPARATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 228435-AZ393M-E1
Popularity Medium
Supply and Demand Status Balance
Family Name AZ393
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AZ393M-E1 CAD Model

Description

    

The AZ393M-E1 from Diodes Incorporated is a precision dual voltage comparator designed to operate in a wide range of applications, from industrial to consumer electronics. This versatile component offers a cost-effective solution for systems requiring voltage level detection and signal conditioning.

  

Key Features

  
        
  • Low Voltage Operation: The device can function at a low operating voltage, making it suitable for battery-operated applications.
  •     
  • Wide Supply Voltage Range: It supports a supply voltage range from 2V to 36V for single supply operations and ±1V to ±18V for dual supply modes, providing flexibility in various circuit configurations.
  •     
  • Low Input Bias Current: The AZ393M-E1 features a low input bias current, minimizing the effect on the rest of the circuit and making it ideal for high-impedance sensor interfaces.
  •     
  • Fast Response Time: With its quick response time, the comparator is capable of high-speed operation, which is critical in control and protection systems.
  •     
  • Output Stage: The push-pull output stage allows the device to drive loads directly without requiring an external pull-up resistor.
  •     
  • Common Mode Input Voltage Range: Includes ground, enhancing the comparator's versatility in single-supply operations.
  •   
  

Applications

  

The AZ393M-E1 is ideal for a variety of applications including:

  
        
  • Limit comparators
  •     
  • Voltage level detectors
  •     
  • Analog to digital converters (ADCs)
  •     
  • Timer circuits
  •     
  • Window comparators
  •     
  • Battery chargers
  •     
  • General purpose analog signal processing
  •   
  

Quality and Reliability

  

Diodes Incorporated is committed to providing high-quality products. The AZ393M-E1 is built with this commitment in mind, ensuring reliability and performance in your electronic designs. It is available in a standard SOIC-8 package, which is RoHS compliant and compatible with standard surface-mount assembly processes.

  

Ordering Information

  

The AZ393M-E1 is available for order now. For detailed product specifications, technical documents, and ordering information, please visit the Diodes Incorporated official website or contact their sales team directly.

You May Also Be Interested in

CISCO
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Lowest to $81.6042
CISCO
Lowest to $24.1314
Renesas Electronics America
Need more? Email Us
CISCO
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess