EN
  • EN
  • DE

AZ431LBRTR-G1

Part No AZ431LBRTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description Shunt Voltage Reference IC 18V ±1% 100mA TO-243AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Diodes Incorporated
Packaging Reel(TR)
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 18V
Current - Output 100mA
Tolerance ±1%
Temperature Coefficient 20ppm/°C Typical
Current - Cathode 80μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Style SMD/SMT
Package TO-243AA
Manufacturer Device Package SOT-89
Win Source Part Number 010598-AZ431LBRTR-G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ431LBRTR-G1 CAD Model

Description

The AZ431LBRTR-G1 is a precision programmable shunt regulator fabricated by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This device is designed to provide a reliable, adjustable output voltage that can be set to any value between Vref (approximately 2.5 volts) and 36 volts with the use of two external resistors.

Key Features

  • Adjustable Output Voltage: This regulator offers a broad range of voltage adjustments, making it suitable for various applications that require a precise voltage reference.
  • Low Dynamic Output Impedance: The dynamic output impedance of the AZ431LBRTR-G1 is typically 0.2 ohms, providing stable output voltage against any load variations.
  • Surface Mount Package: The device comes in a small outline transistor (SOT-23) package, which is ideal for space-constrained applications.
  • Temperature Compensated: For applications that operate across a wide temperature range, the AZ431LBRTR-G1 is temperature compensated, ensuring reliable performance under varying environmental conditions.
  • Low Operational Current: This shunt regulator operates with a low current, making it suitable for low-power applications and contributing to overall energy efficiency.

Applications

The AZ431LBRTR-G1 is versatile and can be used in a wide array of applications, including:

  • Power supplies
  • Battery chargers
  • Switching power supplies
  • Voltage monitoring
  • Adjustable voltage references

Quality and Reliability

Diodes Incorporated ensures that the AZ431LBRTR-G1 meets the highest quality and reliability standards. The device undergoes rigorous testing to guarantee performance in line with its datasheet specifications. Users can expect consistent and dependable operation from a brand known for its commitment to excellence in semiconductor technology.

Ordering Information

The AZ431LBRTR-G1 is available for order in tape and reel format, facilitating easy assembly during the manufacturing process. For detailed ordering and shipping information, customers should consult the official Diodes Incorporated website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1586 $57.8890
890+ $0.1302 $115.8780
1,375+ $0.1261 $173.3875
1,895+ $0.1221 $231.3795
2,450+ $0.1180 $289.1000
3,280+ $0.1058 $347.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,241 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess