EN
  • EN
  • DE

AZ494AM-E1

Part No AZ494AM-E1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description PULSE-WIDTH-MODULATION CONTROL CIRCUITS / Voltage Mode PWM Controller 40V 250mA 200kHz 16-Pin SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Diodes Incorporated
Win Source Part Number 221899-AZ494AM-E1
Popularity Medium
Supply and Demand Status Balance
Family Name AZ494A
Introduction Date May 27, 2003
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AZ494AM-E1 CAD Model

Description

The AZ494AM-E1 is a versatile and high-performance Pulse Width Modulation (PWM) controller from Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This component is designed to cater to a wide range of power management applications, offering efficiency and reliability for designers and engineers.

With its integrated circuits, the AZ494AM-E1 provides a cost-effective solution for controlling power supplies in a compact package. It is commonly used in switch-mode power supplies (SMPS), DC-DC converters, and other power control applications where precise voltage regulation is required. The device is capable of delivering high-frequency PWM signals which are essential for modern power supply designs.

The AZ494AM-E1 features an adjustable oscillator frequency that allows users to set the optimal operating frequency for their specific application. This flexibility ensures compatibility with a variety of inductors and capacitors, enabling designers to fine-tune their power supply designs for maximum efficiency and performance.

Another key feature of the AZ494AM-E1 is its built-in error amplifier, which provides excellent loop stability and fast transient response. This is critical for maintaining consistent voltage levels and protecting sensitive electronic components from voltage spikes or drops. The device also includes under-voltage lockout protection, which prevents the power supply from operating at dangerously low voltage levels, further enhancing the safety and reliability of the overall system.

The AZ494AM-E1 is available in a standard 16-pin package, making it easy to integrate into a wide range of PCB layouts. Its lead-free and RoHS-compliant construction ensures that it meets current environmental standards, reducing the ecological footprint of electronic products that incorporate this PWM controller.

In summary, the AZ494AM-E1 from Diodes Incorporated is an exceptional choice for designers looking to implement a robust and flexible power management solution. Its combination of features, including adjustable frequency, built-in error amplification, and under-voltage protection, make it a versatile and indispensable component in the development of efficient and reliable power supplies.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess