EN
  • EN
  • DE

AZ494AMTR-E1

Part No AZ494AMTR-E1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 4.95V 0.2A DL SYNC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 2
Minimum Input Voltage 7V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 4.95V
Output Current 200mA
Frequency - Switching 40kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1021259-AZ494AMTR-E1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ494AMTR-E1 CAD Model

Description

Product Overview: AZ494AMTR-E1 by Diodes Incorporated

The AZ494AMTR-E1 is a versatile and high-performance Pulse-Width Modulation (PWM) controller from the reputable manufacturer Diodes Incorporated. This advanced component is designed to cater to a wide array of power management applications, ranging from DC-DC converters to AC-DC power supplies. Its robust feature set makes it an ideal choice for engineers looking to implement efficient and reliable power conversion in their electronic designs.

Key Features

  • Flexible Operating Voltage: The device operates over a broad voltage range, which allows for flexibility in various power supply designs.
  • Low Power Consumption: It is engineered to have a low startup current and a low operating current, which enhances the overall efficiency of the power supply.
  • Frequency Modulation: The AZ494AMTR-E1 supports frequency modulation that aids in minimizing electromagnetic interference (EMI), making it suitable for noise-sensitive applications.
  • Protection Features: It includes built-in overcurrent protection, under-voltage lockout (UVLO), and overvoltage protection, ensuring safe operation under abnormal conditions.
  • Stability: The PWM controller is designed for excellent thermal stability, ensuring consistent performance across a wide temperature range.

Applications

The AZ494AMTR-E1 is a versatile PWM controller that can be used in a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power inverters
  • Battery chargers
  • LED drivers

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AZ494AMTR-E1 is no exception. The device is manufactured to meet high standards of reliability and performance, ensuring that it meets the needs of even the most demanding applications. It is available in a surface-mount package, making it suitable for automated assembly processes and compact circuit designs.

The AZ494AMTR-E1 is a testament to Diodes Incorporated's dedication to providing innovative and reliable power management solutions. With its robust feature set and versatile application potential, this PWM controller is a valuable component for any power management system.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess