EN
  • EN
  • DE
  • IT

AZV358MTR-E1

Part No AZV358MTR-E1
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP R-R DUAL LV GP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 11nA
Voltage - Input Offset 1.7mV
Operating Supply Current 140μA
Channel Output Current 30mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1021284-AZV358MTR-E1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AZV358MTR-E1 CAD Model

Description

Product Overview: AZV358MTR-E1 from Diodes Incorporated

The AZV358MTR-E1 is a high-performance, dual operational amplifier (op-amp) designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This precision component is engineered to offer low-voltage operation and rail-to-rail input/output, making it an ideal choice for a wide range of applications including battery-powered devices, portable equipment, and power supply control systems.

Key Features

  • Low Power Consumption: The AZV358MTR-E1 is optimized for low power consumption, drawing a minimal quiescent current. This makes it suitable for energy-sensitive applications where battery life is critical.
  • Rail-to-Rail Input/Output: With its rail-to-rail input and output capability, the op-amp can handle signals that range from the power supply rails to within millivolts of the rails, maximizing the dynamic range in battery-operated designs.
  • Wide Supply Voltage Range: It operates at a supply voltage range from 2.5V to 5.5V, allowing for flexible integration into various circuit designs.
  • Extended Temperature Range: The device is specified for operation over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Single or Dual Supply Operation: The AZV358MTR-E1 can be used in systems that require either a single or dual supply, providing design versatility.

Applications

The AZV358MTR-E1 is versatile enough to be used in a multitude of applications. Its features make it particularly well-suited for:

  • Portable and battery-powered devices
  • Power supply control
  • Sensor interfaces
  • Audio electronics
  • Analog filters
  • Medical instrumentation

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The AZV358MTR-E1 is manufactured under strict quality control standards, ensuring high reliability and performance consistency. It is available in a RoHS-compliant MSOP-8 package, making it suitable for environmentally sensitive applications and adhering to international environmental regulations.

With its combination of low power consumption, wide voltage range, rail-to-rail capability, and robust temperature performance, the AZV358MTR-E1 from Diodes Incorporated stands out as a versatile and efficient solution for a diverse array of electronic circuits and systems.

You May Also Be Interested in

ON Semiconductor
IC OPAMP GP 2 CIRCUIT MICRO8
Lowest to $0.5485
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $2.3139
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1188
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1420
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.2326
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $1.9557
Texas Instruments
IC OPAMP GP 2 CIRCUIT 10VSSOP
Lowest to $0.8656
Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $8.6382
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $13.0388

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2342 $65.5760
675+ $0.1922 $129.7350
1,045+ $0.1861 $194.4745
1,440+ $0.1802 $259.4880
1,860+ $0.1742 $324.0120
2,490+ $0.1561 $388.6890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,449 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess