EN
  • EN
  • DE

B0520CW

Part No B0520CW
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 221928-B0520CW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B0520CW CAD Model

Description

The B0520CW is a robust and high-performance Schottky barrier rectifier designed and manufactured by Diodes Incorporated. This component is engineered to offer efficient low voltage rectification with minimal power loss, making it an ideal choice for a wide range of electronic applications. The B0520CW boasts a forward current of 0.5A, making it suitable for medium power requirements.

Key Features

  • Low Forward Voltage Drop: The device provides a very low forward voltage drop, which enhances power efficiency and reduces thermal stress on the system.
  • High Surge Current Capability: With its robust design, the B0520CW is capable of handling high surge currents, ensuring reliability under stressful conditions.
  • Surface Mount Package: The component comes in a SOD-123 package, which is optimized for automated surface-mount assembly processes, reducing production costs and time.
  • Lead-Free and RoHS Compliant: This product is environmentally friendly, meeting the requirements for RoHS compliance and is completely lead-free, catering to the global trend towards sustainable electronic components.

Applications

The B0520CW is versatile and can be used in various applications, including:

  • DC/DC converters
  • Power supply units
  • LED lighting
  • Battery charging circuits
  • Reverse battery protection
  • Low voltage, high-frequency inverters

Technical Specifications

Parameter Value
Forward Current (IF) 0.5A
Peak Reverse Voltage (PRV) 20V
Forward Voltage Drop (VF) 0.385V @ 0.5A
Operating Temperature Range -65°C to +125°C

With its combination of efficiency, reliability, and environmental compliance, the B0520CW from Diodes Incorporated is a top choice for designers looking to optimize their power rectification needs.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess